Torque 1000-watt 2 Channel Full Range Class A/B Amplifier

Fire up your audio system with the Planet Audio Torque TRQ2.1000 2-Channel Class A/B Full Range Amplifier. This 2-Ohm stable Amplifier features 1000 Watts Max Power with a MOSFET power supply to spark up your tunes. Customize the sound with the Variable Low and High Pass Crossover and Bass Boost. Tweak the levels with the Remote Subwoofer Control. Bridge Channels for even more power and flexibility. Torque Amplifiers are built to last and designed for those who can’t resist cranking it up. Whatever your power and size need, there is a Torque Amplifier to fit the bill. Enjoy better sound with the Planet Audio TRQ2.1000.

Manufacturer Part Number
TRQ2.1000
EAN/UPC
0636210105275,636210105275
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Extended_Warranty: 5 years (if installed by authorized dealer)
  • HIGH_LEVEL_INPUTS: YES
  • VARIABLE_LOW_PASS_CROSSOVER_LOW: 50
  • VARIABLE_BASS_BOOST_HIGH: 18
  • VARIABLE_BASS_BOOST: Variable
  • INPUT_GAIN_CONTROL: YES
  • INPUT_SENSITIVITY_SELECTOR: YES
  • SIGNAL_TO_NOISE_RATIO: 87
  • THERMAL_OVERLOAD_SPEAKER_SHORT_PROTECTION: YES
  • SOFT_TURN_ON_CIRCUIT: YES
  • UNIT_LENGTH: 12.375
  • WATTS_PER_CH: 500
  • CHANNEL_SEPARATION: 90
  • RCA_LINE_LEVEL_INPUTS: 2