Torque 2500-watt Monoblock Class A/B Amplifier

Get your Bass thumping with the Planet Audio Torque TRQ1.2500M Monoblock Class A/B Amplifier. This powerful 2-Ohm stable Amplifier features 2500 Watts Max Power with a MOSFET power supply to push your audio experience to the next level. Customize the sound with Variable Low Pass Crossover and Switchable Bass Boost. Turn it up with the Remote Subwoofer Control. Torque Amplifiers are built to last and designed for those who can’t resist cranking it up. Whatever your power and size need, there is a Torque Amplifier to fit the bill. Feel the vibes with the Planet Audio TRQ1.2500M. 

Manufacturer Part Number
TRQ1.2500M
EAN/UPC
0636210105183,636210105183
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Extended_Warranty: 5 years (if installed by authorized dealer)
  • HIGH_LEVEL_INPUTS: YES
  • VARIABLE_LOW_PASS_CROSSOVER_LOW: 50
  • VARIABLE_BASS_BOOST_HIGH: 18
  • VARIABLE_BASS_BOOST: Switchable
  • INPUT_GAIN_CONTROL: YES
  • INPUT_SENSITIVITY_SELECTOR: YES
  • SIGNAL_TO_NOISE_RATIO: 86
  • SOFT_TURN_ON_CIRCUIT: YES
  • UNIT_LENGTH: 14.25
  • WATTS_PER_CH: 2500