P9742B Car DVD Player

Rack up the miles listening to great music with the Planet Audio P9742B Single-DIN DVD Player with a 7" Motorized Touchscreen Monitor. Slide in a DVD/CD, tune into the AM/FM radio, hook up your Smartphone or MP3 Player with the Auxiliary Input, or plug into the USB and SD ports for more options. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. The Multi-Color Illumination options and built-in Preset EQ let you choose your look and sound. Easily adjust settings with the wireless remote, existing steering wheel controls (interface required, not included), and touchscreen monitor. Quickly detach and store the front panel to deter theft. Spark up your music with the Planet Audio P9742B.

Manufacturer Part Number
P9742B
EAN/UPC
0636210105022,636210105022
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AM: 12
  • AMS: YES
  • AUDIOVIDEOINPUTLOCATION: Rear
  • AUXLOCATION: Front panel
  • CHANNEL_CONFIG: 4/3/2 Channel
  • JPEG
  • FM: 18
  • ID3_TAG: YES
  • ISO: YES
  • LAST_POSITION_MEMORY: YES
  • ONE_BIT_DA_CONVERTER: YES
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Behind Panel
  • STEERING_WHEEL_CONTROL: YES
  • SUB_CONTROL: YES
  • SWTICHABLE_RADIO_1: USA
  • SWTICHABLE_RADIO_2: EUROPE
  • TOTAL_POWER_OUTPUT: 340
  • UNIT_LENGTH: 6.875
  • USBLOCATION: Front panel
  • VIDEO_RCA_INPUT: 1
  • VIDEO_RCA_OUTPUT:2
  • WATTS_PER_CH: 85