Double-Din DVD Player 6.2" Touchscreen Bluetooth

Take your entertainment options up a notch with the Planet Audio P9640B Double-DIN DVD Player with a 6.2" Touchscreen Monitor. Cruise while listening to your favorite music on the DVD/CD Player, AM/FM radio, your Smartphone or MP3 Player with the Auxiliary Input, or plug into the USB and SD ports. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. The built-in Preset EQ lets you choose your sound style. Adjustments are quick and easy with the wireless remote, existing steering wheel controls (interface required, not included), and touchscreen monitor. Blast your tunes and enjoy the ride with the Planet Audio P9640B.

Manufacturer Part Number
P9640B
EAN/UPC
0636210104995,636210104995
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP4/MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, AVI, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
USB Port|Front & Rear
SD Port|Front panel
Aux-In|Front panel
A/V Input|Rear
Video Input|1
Rear Camera Input|Yes
Pre-Amp Outputs|Front, Rear & Sub
Video Output|2
Total Power Output|320Watts <br />(80Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Steering Wheel Control (*Interface not included)|Yes
Screen Size|6.2"
Touchscreen|Yes
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Double-Din
Width|7.125"
Height|4.125"
Depth|4.625"