Multimedia Keyboard

With a slick, ergonomic shape and 12 hotkeys that take you directly to music, video clips, the Internet and more, the Manhattan Multimedia Keyboard is an ideal companion for your desktop or laptop computer. Super-responsive low-force keys provide great tactile feedback and help make typing quieter and less stressful on the fingertips. An adjustable tilt mechanism offers a variety of typing positions for comfort or productivity. Durable key switches, and its spill-resistant* design prevents damage from minor accidents.

Do not immerse keyboard in liquid.

Manufacturer Part Number
178723
EAN/UPC
0766623178723,766623178723
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

specifications

Standards and Certifications

  • USB 1.1
  • FCC
  • CE
  • RoHS
  • WEEE
General
  • Multimedia keys (Media Player, My Computer, Favorite, Home, E-mail, Volume +, Volume -, Play/Pause, Mute,
    Previous, Next, Stop)
  • Number, Scroll and Caps Lock LED indicators
  • Windows XP/Vista/7/8 compatible
Electrical (working levels)
  • Voltage: 5 V; tolerance ±0.5 V
  • Power supply: USB bus
  • Power consumption: 0.5 W (maximum)
Physical
  • Key cap force: 55 ± 7 g
  • 10,000,000-keystroke switch life
  • Key height: 7.9 mm
  • Key operating travel: 4.0 ± 0.2 mm
  • Cable length: 1.5 m (59 in.)
  • Dimensions: 45 x 13 x 2.5 cm (17.7 x 5 x 1 in.)
  • Weight: 420 g (14.8 oz.)
Package Contents
  • Multimedia Keyboard
  • Instructions