Bamboo Adjustable Kitchen Stand for iPad with Knife Storage

Bring your iPad into the kitchen with CTA Digital’s Bamboo Adjustable Kitchen Stand for iPad with Knife Storage. This handsome bamboo stand features four built-in slots for convenient knife storage and includes a stylus to comfortably access cooking apps, recipes and how-to videos while preparing food or anytime in the kitchen. The recessed stand is carved to hold the iPad Air or iPad (2nd– 4th generation) in either a horizontal or vertical position. It can also adjust to three different viewing angle positions or fold flat for countertop use and easy storage.  So whether you want to use skype while you chop or cook and multitask with your apps, stay connected in the kitchen with CTA Digital’s unique Bamboo Adjustable Kitchen Stand for iPad with Knife Storage.

Manufacturer Part Number
PAD-BKS
EAN/UPC
0656777013240,656777013240
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Compatible with iPad Air and iPad (2nd – 4th generation)
  • Storage slots for (1) 2-inch and (3) 1-inch wide kitchen knives
  • Base dimensions: 13” H x 11.75” W x 1.375” D