Single-DIN DVD Player 7" Motorized Touchscreen Bluetooth

Single-DIN DVD Player 7" Motorized Touchscreen Monitor Bluetooth

Give your road trip a boost with the BOSS Audio BV9976B In-Dash DVD Player. Tune into a local radio station, pop in a CD/DVD, plug into the USB and SD ports or connect your smartphone to the Auxiliary input for music on the go. Bluetooth technology lets you stream audio apps like Pandora and Spotify as well as make calls hands-free. Customize the look with Multi-Color Illumination options. Control is at your fingertips with the 7" motorized touchscreen monitor and wireless remote or use your existing steering wheel controls (interface required, not included). Rev up your entertainment with the BOSS Audio BV9976B.

  • 85 Watts x 4 Max Power, RDS Tuner, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays DVD/CD/USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, AV, Rear Camera, Steering Wheel Control Inputs
  • Video, Front, Rear & Sub Pre Amp Outputs
  • Wireless Remote, Multi Color Illumination Options
  • Bluetooth Hands Free & Bluetooth Audio Streaming - play music and apps like Spotify/Pandora wirelessly

Manufacturer Part Number
BV9976B
EAN/UPC
0791489121200,791489121200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, MP4, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Front panel
Aux-In|Front panel
A/V Input|Rear
Rear Camera Input|Yes
Pre-Amp Outputs|Front, Rear & Sub
Video Output|1
Total Power Output|340Watts <br />(85Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Steering Wheel Control (*Interface not included)|Yes
Screen Size|7"
Touchscreen|Yes
Resolution|800x480
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
A.M.S. ( Auto Memory Search)|Yes
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Motorized Front Panel|Yes
Width|7.125"
Height|2.125"
Depth|7.625"