Single-DIN CD/MP3 Player Bluetooth

Single-DIN CD/MP3 Player Bluetooth

Drive on to your next adventure with music to accompany your every turn with the BOSS Audio 508UAB CD/MP3 Player. Get your vehicle rocking with the AM/FM radio or your favorite CD tracks. Hook up an MP3 player or smartphone to the Auxiliary input or plug into the USB and SD ports and blast out your own playlists. Take control with the convenient wireless remote. Bluetooth technology lets you stream audio apps such as Pandora and Spotify and make calls hands-free. The BOSS Audio 508UAB has you covered with quality sound and choice.

  • 50 Watts x 4 Max Power, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays CD/USB/SD, MP3, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, Micro SD, Aux, Inputs
  • Front & Rear Pre Amp Outputs
  • Wireless Remote
  • Bluetooth Hands Free & Bluetooth Audio Streaming - play music and apps like Spotify/Pandora wirelessly

Manufacturer Part Number
508UAB
EAN/UPC
0791489122252,791489122252
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CD±R/RW Audio|Yes
MP3 through|CD/USB/SD
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front panel
SD Port|Front panel
Aux-In|Front & Rear
Pre-Amp Outputs|Front & Rear
Total Power Output|200Watts <br />(50Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA, EUROPE
Tuner Preset|18FM /12AM
A.M.S. ( Auto Memory Search)|Yes
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Width|7.125"
Height|2.125"
Depth|7.625"