Single-DIN CD/MP3 Player
Drive on to your next adventure with music to accompany your every turn with the BOSS Audio 506UA CD/MP3 Player. Get your vehicle rocking with the AM/FM radio or your favorite CD tracks. Hook up an MP3 player or smartphone to the Auxiliary input or plug into the USB and SD ports and blast out your own playlists. Take control with the convenient wireless remote. The BOSS Audio 506UA has you covered with quality sound and choice.
Note:
CD±R/RW Audio|Yes
MP3 through|CD/USB/SD
Other Formats|MP3, WMA
USB Port|Front panel
SD Port|Front panel
Aux-In|Front & Rear
Pre-Amp Outputs|Front & Rear
Total Power Output|200Watts <br />(50Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA, EUROPE
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Width|7.125"
Height|2.125"
Depth|7.875"