Single-Din Mech-Less with Detachable Front Panel Bluetooth

Enjoy all digital music with the Planet Audio P375MB Single-DIN Mech-Less Digital Media Receiver. Hook your Smartphone or MP3 Player up with the Auxiliary Input, turn on the AM/FM radio or plug into the USB and SD ports to blast your playlists. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. Control it all with the Wireless Remote. Easily detach and store the front panel to deter theft. Go digital with the Planet Audio P375MB.

Manufacturer Part Number
P375MB
EAN/UPC
0636210105060,636210105060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AUXLOCATION: Front panel
  • BLUETOOTH_AUDIO_STREAMING: YES
  • BTSP1: A2DP
  • BTSP2: HFP
  • CHANNEL_CONFIG: 4/3/2 Channel
  • CLOCK: YES
  • ID3_TAG: YES
  • ISO: YES
  • LAST_POSITION_MEMORY: YES
  • MOUNTING_DEPTH: 5.375
  • MOUNTING_HOLE_HIGH: 2.25
  • MOUNTING_HOLE_WIDTH: 7.375
  • PRE_AMP_OUTPUT: Front & Rear
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Behind Panel
  • SWTICHABLE_RADIO_1: USA
  • SWTICHABLE_RADIO_2: EUROPE
  • TOTAL_CHANNELS: 4
  • TOTAL_POWER_OUTPUT: 200
  • USBLOCATION: Front panel
  • WATTS_PER_CH: 50