Double-DIN DVD Player 7" Motorized Touchscreen Monitor Bluetooth

Double-DIN DVD Player 7" Motorized Touchscreen Monitor Bluetooth 

Keep your eyes on the road and your ears on the sound with the BOSS BV9757B entertainment system. Pump up the volume whether you enjoy the radio, DVDs, CDs or MP3s. You can also enjoy your favorite smartphone playlist through the Aux Input or use the SD and front/rear USB ports for your audio files. Bluetooth technology allows you to kick it up a notch to stream music and apps wirelessly or make hands-free calls. Add on a rear camera and back up with confidence using the large 7" motorized monitor. Feel like a pro cruising down the highway as you keep everything under control from your existing steering wheel controls [interface required, not included), touchscreen monitor or wireless remote. The motorized front panel slides in and out for access. With the Boss Audio BV9757B, rocking your vehicle has never been so cool.

  • 85 Watts x 4 Max Power, RDS Tuner, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays DVD/CD/USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, AV, Rear Camera, Steering Wheel Control Inputs
  • Video, Front, Rear & Sub Pre Amp Outputs
  • Wireless Remote
  • Bluetooth Hands Free & Bluetooth Audio Streaming - play music and apps like Spotify/Pandora wirelessly

Manufacturer Part Number
BV9757B
EAN/UPC
0791489122245,791489122245
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AM: 12
  • AMS: YES
  • AUDIOVIDEOINPUT: 1
  • AUDIOVIDEOINPUTLOCATION: Rear
  • AUXLOCATION: Side panel
  • BTSP1: A2DP
  • BTSP2: AVRCP
  • BTSP3: HFP
  • CHANNEL_CONFIG: 4/3/2 Channel
  • JPEG
  • FM: 18
  • ID3_TAG: YES
  • ISO: YES
  • LAST_POSITION_MEMORY: YES
  • MONITOR_RESOLUTION_HORIZONTAL: 800
  • MONITOR_RESOLUTION_VERTICAL: 480
  • ONE_BIT_DA_CONVERTER: YES
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Behind Face Panel
  • SWTICHABLE_RADIO_1: USA
  • SWTICHABLE_RADIO_2: EUROPE
  • SWITCHABLE_TUNER: YES
  • TOTAL_POWER_OUTPUT: 340
  • UNIT_LENGTH: 7.5
  • USBLOCATION: Front or Rear
  • VIDEO_RCA_OUTPUT: 2
  • WATTS_PER_CH: 85