Torque 1600-watt 4 Channel Full Range Class A/B Amplifier

Enjoy big sound with the Planet Audio Torque TRQ4.1600 4-Channel Class A/B Full Range Amplifier. This 2-Ohm stable Amplifier features 1600 Watts Max Power with a MOSFET power supply to crank out your tunes. Customize the sound with Varibable Low and High Pass Crossover, Bass Boost and Remote Subwoofer Control. Bridge channels for more power and flexibility. Torque Amplifiers are built to last and designed for those who can’t resist cranking it up. Whatever your power and size need, there is a Torque Amplifier to fit the bill. Kick it up a notch with the Planet Audio TRQ4.1600.

Manufacturer Part Number
TRQ4.1600
EAN/UPC
0636210105213,636210105213
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Extended_Warranty: 5 years (if installed by authorized dealer)
  • HIGH_LEVEL_INPUTS: YES
  • VARIABLE_LOW_PASS_CROSSOVER_LOW: 50
  • VARIABLE_BASS_BOOST_HIGH: 18
  • VARIABLE_BASS_BOOST: Variable
  • INPUT_GAIN_CONTROL: YES
  • INPUT_SENSITIVITY_SELECTOR: YES
  • SIGNAL_TO_NOISE_RATIO: 87
  • THERMAL_OVERLOAD_SPEAKER_SHORT_PROTECTION: YES
  • SOFT_TURN_ON_CIRCUIT: YES
  • UNIT_LENGTH: 13.6875
  • WATTS_PER_CH: 400
  • CHANNEL_SEPARATION: 90
  • RCA_LINE_LEVEL_INPUTS: 4