Premier Pro SP310 SATA 6Gb/s mSATA Solid State Drive

The SP310 mSATA Solid State Drive is a superb option for upgrading the performance of your laptop or desktop system. It brings all the advantages of solid state storage: reduced heat & noise, low power consumption, and of course increased transfer speeds of up to 540MB/sec read and 280MB/sec write. It can be utilized as a cache drive when used in conjunction with a hard disk drive, or serve as standalone primary storage (boot drive).

SSD + HDD = Best of Both Worlds

With a SSD+HDD hybrid setup, the mSATA SSD acts as a cache drive instead of main storage. Using this configuration, systems can reach speed boosts comparable to systems with SSDs as primary drive, while still enjoying the larger storage capacities of a mechanical hard drive.

Cost-Effective System Enhancement

With a JMicron controller and Multi-Level Cell (MLC) NAND Flash chips, the SP310 delivers up to 76,000 IOPS. When used in a hybrid configuration, performance is nearly that of systems using SSD as primary drive, but at a much lower cost.

Configuration: CPU: Intel i5-3317U ; MB: HP 9470m-C8J99 ; RAM: ADATA DDR3 1600 4GB x 2 ; mSATA: ADATA Premier Pro SP310 32GB ; HDD: Hitachi HTS725050A7E630; OS: Windows 7 SP1 (64 BIT)

Data is based on internal testing, actual results will vary according to different platforms or software.

Broad Hardware Compatibility

The SP310 is small and light, measuring only 50.95 x 30 x 4mm. It is applicable to many motherboards on the market that have an mSATA slot, including Z77 series motherboards (ASUS Maximus v Gene; Gigabyte G1 Sniper 3, Z77X, and Z77P, Z77, H77, P75, B75; Asrock Z77E-ITX), Z68-series motherboards (Gigabyte Z68XP-UD3, Z68XP-D3, Z68AP-D3, and Z68P-DS3), as well as laptops (Acer TM8481G; micro-GT70).

Supports Intel® Smart Response Technology

Intel Smart Response Technology (ISRT) is a caching mechanism for Z68 chipsets (Sandy Bridge–series processors), which allows a SATA Solid-State Drive (SSD) to function as cache for a mechanical hard disk drive. Setting up the Premier Pro SP310 with ISRT is convenient and quick.

Manufacturer Part Number
ASP310S3-128GM-C
EAN/UPC
0842243008937,842243008937
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity:  32/64/128GB/256GB
Form Factor:  Full size mSATA
NAND Flash:  Multi-Level Cell (MLC) NAND Flash Memory
Controller:  JMicron JMF-667 series
Dimensions (L x W x H) :  50.95 x 30 x 4mm(L × W × T)
Weight:  7g
Interface:  SATA 6Gb/sec

Performance(Max):

  • 32GB Performance (ATTO) :
    • Read: Up to 365MB/S
    • Write: Up to 50MB/S
  • Multimedia Data Transfer (AS-SSD)
    • Read : Up to 340MB/S
    • Write : Up to 50MB/S
  • MAX 4K read/write IOPS up to 40/15K
  • 64GB Performance (ATTO) :
    • Read: Up to 540MB/S
    • Write: Up to 100MB/S
  • Multimedia Data Transfer (AS-SSD)
    • Read : Up to 490MB/S
    • Write : Up to 100MB/S
  • MAX 4K read/write IOPS up to 60/25K
  • 128GB Performance (ATTO) :
    • Read: Up to 540MB/S
    • Write: Up to 200MB/S
  • Multimedia Data Transfer (AS-SSD)
    • Read : Up to 500MB/S
    • Write : Up to 180MB/S
  • MAX 4K read/write IOPS up to 75/45K
  • 256GB Performance (ATTO) :
    • Read: Up to 540MB/S
    • Write: Up to 280MB/S
  • Multimedia Data Transfer (AS-SSD)
    • Read : Up to 500MB/S
    • Write : Up to 270MB/S
  • MAX 4K read/write IOPS up to 76/68K

*Performance may vary based on SSD capacity, hardware test platform, test software, operating system and other system variables.

Operating temperature:  0 °C - 70 °C
Storage temperature:  -40 °C - 85 °C
Shock resistance:  1500G/0.5ms