E58 Network Camera

Manufacturer Part Number
E58
EAN/UPC
0888034003767,888034003767
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device

Product Type: Dome
Maximum Resolution: 2MP
Application Environment: Indoor
Image Sensor: Progressive Scan CMOS
Sensor Size: 1/2.8 "
Effective Pixels: 1984(H) X 1225(V) (2.43 MP)
Day / Night: Yes
Low Light Sensitivity: Superior
Minimum Illumination: Color: 0.1 lux at F1.85 (30 IRE, 2400 K); B/W: 0 lux at F1.85 (IR LED on)
Color to B/W Switch: ISP based switch, configurable
Mechanical IR Cut Filter: Yes
IR Sensitivity Range: 700-1100nm
IR LED: Adaptive IR LED
IR Working Distance: 30m
Electronic Shutter: 1/5-1/2000sec (manual mode); 1/5-1/10000sec (auto mode)
Horizontal Resolution (TV Lines): 1100 TVL
S/N Ratio: 52 dB

Lens

Focal Length: Fixed focal, f3.6mm
Aperture: F1.85
Iris: Fixed iris
Focus: Fixed focus
Lens Mount: Board mount 
Horizontal Viewing Angle: 87.5°
Vertical Viewing Angle: 48.1°
Viewing Angle Adjustment: Pan: 0°-330°, Tilt: 20°-90° 

Video

Compression: H.264 (Baseline/ Main/ High profile), MJPEG
Maximum Frame Rate vs. Resolution:

  • 30 fps at 1920 x 1080
  • 30 fps at 1280 x 720
  • 30 fps at 800 x 600
  • 30 fps at 640 x 480
  • 15 fps at 320 x 240 

Multi-Streaming: Simultaneous dual streams based on two configurations
Bit Rate: 28Kbps - 6Mbps (per stream)
Bit Rate Mode: Constant, Variable
Wide Dynamic Range: Basic WDR (75 dB)
Image Enhancement: White Balance, Brightness, Contrast, Sharpness, Automatic gain control, Flickerless
Digital Noise Reduction: DNR
Privacy Mask: 4 configurable regions
Text Overlay: Yes
VMS-based Analytics: Object Counting, People Counting, Face Detection, Object Based Motion Detection, Tamper, Line Crossing, Enter Area, Missing Object, Unattended Object, Smoke Detection, Heat Map, Dwell time, People Queue management, (Require PC-based or standalone IVS or ALPR Server. Contact ACTi support for recommendations on how to maximize analytical accuracy)
Image Orientation: Flip, Mirror 

Network

Network Protocol & Service: IPv4/v6, TCP, UDP, DHCP, PPPoE, HTTP, HTTPS, DNS, DDNS, NTP, RTP, RTSP, RTCP, SMTP, FTP, IGMP, ICMP, ARP, Bonjour, UPnP, QoS, SNMP, IEEE 802.1X
Ethernet Port: 1 x RJ-45 connector
Security: IP address filtering, HTTPS encryption, Password protected user level, Anonymous login, IEEE 802.1X network access control 

Event

Event Trigger: Video motion detection (3 regions)
Event Response: Notify control center, Change camera settings, Command other devices, E-mail notification with snapshots, Push notification to mobile device, Upload video or snapshot to FTP server, Upload video to NVR server 

Integration

Unified Solution: Fully compatible with ACTi software
Software Development Kit: Yes
GPS Position: Manual setting
ONVIF Compliant: Yes, Profile S
GB28181 Compliant: Yes
Web Browser: IE 9.0 or newer, Firefox with VLC, Chrome with VLC, Safari with QuickTime
Auto Firmware Upgrade: Yes 

Interface

Local Storage: No

General

Power Source: PoE Class 2 (IEEE802.3af)
Power Consumption: 4.8 W (PoE, IR on)
Weight: 377g (0.831lb)
Dimensions: (Ø x H): 128mm x 99mm (5.04" x 3.9")
Environmental Casing: No
Mount Type: Surface, Gang Box, Flush, Pendant, Converter for NPT Standard Mounts, Wall Mount, Pole Mount, Corner Mount
Starting Temperature: -10°C ~ 50°C (14°F ~ 122°F)
Operating Temperature: -10°C ~ 50°C (14°F ~ 122°F)
Operating Humidity: 10% - 85% RH
Warranty: 3 Year(s)
Approvals: CE, FCC, UL (for optional PoE injector)
Extended Warranty: 2 Year(s)