E46A Network Camera

Manufacturer Part Number
E46A
EAN/UPC
0888034004283,888034004283,4718201797952
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: E46A 
Product Type: Bullet 
Maximum Resolution: 3MP 
Application Environment: Outdoor 
Image Sensor: Progressive Scan CMOS 
Day / Night: Yes 
Low Light Sensitivity: Standard 
Minimum Illumination: Color: 0.1 lux, B/W: 0 lux (IR LED on) at F1.4 
Mechanical IR Cut Filter: Yes 
IR LED: Yes, Adaptive IR (IR Exposure Compensation) 
IR Working Distance: 30m 
Lens: Vari-focal, f2.8-12mm / F1.4, Fixed iris, Manual focus 
Lens Mount: Board mount 
Horizontal Viewing Angle: 70.5°-28.8° 
Compression: H.264 (Baseline/ Main/ High profile), MJPEG 

Maximum Frame Rate vs. Resolution

20 fps at 2048 x 1536
30 fps at 1920 x 1080
30 fps at 1280 x 720
30 fps at 800 x 600
30 fps at 640 x 480
15 fps at 320 x 240 
Horizontal Resolution (TV lines): 1250 TVL 
Multi-Streaming: Dual streams 
Video Motion Detection: 3 regions 
Wide Dynamic Range: Superior WDR (110 dB) 
Digital Noise Reduction: DNR 
S/N Ratio: 52 dB 
Audio: 2-way (Line-in, Line-out) 
Network Protocol & Service: TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour 
Network Connector: RJ-45 
Digital Input/Output: 1/1 
Local Storage: MicroSDHC/MicroSDXC memory card slot (card not included) 
Power Source: PoE Class 2 
Environmental Casing: Weatherproof (IP68); Vandal proof metal casing (IK10) 
Bundled Accessories: Integrated Bracket 
Mount Type: Wall, Ceiling, Pole, Gang Box 
Software Based Analytics (require PC based Smart Search Tool, IVS Server or ALPR Server): Face Detection, Motion Detection, Tamper, People Counting, Line crossing, Enter area, Exit area, Appear in area, Missing object, Unattended object, Crowd detection, Forbidden direction, Vehicle Counting, Heat Map, License Plate Recognition, Speed Detection 
GPS Position: Manual setting 
Client PC Operating System: Windows 8, Windows 7, Windows Server 2008, Windows Vista, Windows Server 2003, Windows XP 
PC Web Browser: IE 8, IE 9, IE 10, IE 11, Firefox with VLC, Chrome with VLC, Safari with Quicktime 
ONVIF Compliant: Yes (Profile S) 
Starting Temperature: -20°C ~ 50°C
(-4°F ~ 122°F) 
Operating Temperature: -40°C ~ 50°C
(-40°F ~ 122°F) 
Approvals: CE, FCC, IP68, IK10 (metal casing), UL (for optional PoE injector) 
Warranty: 3 Years 
Product Availability: ACTi : Now
Distributor : Now