Dome Camera

Manufacturer Part Number
E61A
EAN/UPC
0888034004382,888034004382
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: E61A
Product Type: Dome
Maximum Resolution: 1MP
Application Environment: Indoor
Image Sensor: Progressive Scan CMOS
Day / Night: Yes
Low Light Sensitivity: Standard
Minimum Illumination: Color: 0.1 lux, B/W: 0 lux (IR LED on) at F1.4
Mechanical IR Cut Filter: Yes
IR LED: Yes, Adaptive IR (IR Exposure Compensation)
IR Working Distance: 30m
Lens: Vari-focal, f2.8-12mm / F1.4, Fixed iris, Manual focus
Viewing Angle Adjustment: Pan: 0°-350°,
Tilt: 17°-163°,
Rotate: 0°-350°
Lens Mount: Board mount
Horizontal Viewing Angle: 59.8°-24.7°
Compression: H.264 (Baseline/ Main/ High profile), MJPEG
Maximum Frame Rate vs.  Resolution: 30 fps at 1280 x 720
30 fps at 800 x 600
30 fps at 640 x 480
15 fps at 320 x 240
Horizontal Resolution (TV lines): 700 TVL
Multi-Streaming: Dual streams
Wide Dynamic Range: Basic WDR (74 dB)
Digital Noise Reduction: DNR
S/N Ratio: 52 dB
Audio: 2-way (Line-in, Line-out)
Network Protocol & Service: TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Network Connector: RJ-45
Digital Input/Output: 1/1
Local Storage: MicroSDHC/MicroSDXC memory card slot (card not included)
Power Source: PoE Class 2
Environmental Casing: Vandal Resistant (IK09)
Bundled Accessories: No
Mount Type: Surface, Pendant, Wall, Corner, Pole, Flush, Gang Box
Software Based Analytics (require PC based Smart Search Tool, IVS Server or ALPR Server): Face Detection, Motion Detection, Tamper, People Counting, Line crossing, Enter area, Exit area, Appear in area, Missing object, Unattended object, Crowd detection, Forbidden direction, Vehicle Counting, Heat Map, License Plate Recognition, Speed Detection
Client PC Operating System: Windows 7, Windows Server 2008, Windows Vista, Windows Server 2003, Windows XP
PC Web Browser: IE 8, IE 9, IE 10, IE 11, Firefox with VLC, Chrome with VLC, Safari with Quicktime
ONVIF Compliant: Yes
Starting Temperature: -10°C ~ 50°C
(14°F ~ 122°F)
Operating Temperature: -10°C ~ 50°C
(14°F ~ 122°F)
Approvals: CE, FCC, IK09, UL (for optional PoE injector)
Warranty: 3 Years
Product Availability: ACTi : Now
Distributor : Now
MSRP (local, reference only): Log-in required