ZoneFlex R700 Indoor 802.11ac Access Point

The industry’s Highest Capacity, Highest Performing three-stream access point

The ZoneFlex R700 ensures the most reliable connectivity within challenging and ever-changing RF environments. With BeamFlex+, the ZoneFlex R700 is capable of delivering 6 dB of signal-to-interference-plus-noise (SINR) improvement and up to 15 dB of interference mitigation over other APs. The ZoneFlex R700 simultaneously supports spatial multiplexing and BeamFlex+ to deliver the best price/performance of any three-stream 802.11ac AP.

ZoneFlex R700 is purpose-built for high-capacity, high performance and interference-laden environments such as airports, public venues, hotels, universities and conference centers. The perfect choice for data-intensive streaming multimedia applications, the ZoneFlex R700 delivers picture perfect HD-quality IP video while supporting VoIP and data applications that have stringent quality of service requirements.

Manufacturer Part Number
901-R700-WW00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics

Power :

  • DC Input: 12 VDC 1.5A
  • PoE: 802.3af compliant
Physical Size :
  • 20.3 cm (L), 20.3 cm (W), 5 cm (H)
  • (7.99 in, 7.99 in, 1.99 in)
Weight :
  • 1kg (2.25 lbs.)
RF (1,2,3) :
  • Adaptive antenna array that provides 3,000+ unique antenna patterns
  • Maximum Transmit Power(Aggregate)(1) 29 dBm on 2.4 GHz; 27 dBM on 5 GHz
  • Physical antenna gain: 3 dBi (2.4 and 5GHz)
  • BeamFlex SINR Tx gain(2): up to 6 dB
  • BeamFlex SINR Rx gain: up to 4 dB
  • Interference mitigation: up to 15 dB
  • Minimum Rx sensitivity(3): -99 dBm
Ethernet Ports :
  • 2 ports, auto MDX, auto-sensing 10/100/1000 Mbps, RJ-45
  • Power over Ethernet (802.3af) with Category 5/5e/6 cable
Environmental Conditions :
  • Operating Temperature: 32°F (0°C) - 122°F (50°C)
  • Operating Humidity: up to 95% non-condensing
Power Consumption :
  • 5W (minimum)
  • 7W (typical)
  • 12.95W (peak)
Performance and Capacity

PHY Data Rates :
  • Up to 450 Mbps (2.4GHz)
  • Up to 1300Mbps (5GHz)
Concurrent Stations :
  • Up to 500
Simultaneous VoIP Clients :
  • Up to 60 (802.11e/WMM support), 30 per radio

Network Architecture

IP :
  • IPv4, IPv6, dual-stack
VLANs :
  • 802.1Q (1 per BSSID or dynamic, per user based on RADIUS)
  • Port-based
802.1x for Wired Ports :
  • Authenticator
  • Supplicant
Tunneling :
  • L2TP, PPPoE
Multimedia and Quality of Service

802.11e/WMM :
  • Supported
Software Queues :
  • Per WLAN priority (2), Per traffic type (4), per client
Traffic Classification :
  • Automatic, heuristics and TOS based or VLAN-define
Rate Limiting :
  • Dynamic per-user or per-WLAN
Management

Deployment Options :
  • Standalone (individually managed)
  • Managed by ZoneDirector
  • Managed by FlexMaster
Configuration :
  • Web User Interface (HTTP/S)
  • CLI (Telnet/SSH), SNMP v1, 2, 3
  • TR-069 vis FlexMaster

Auto Software Updates :
  • FTP or TFTP, remote auto available
Wi-Fi

Standards :
  • IEEE 802.11a/b/g/n/ac
  • 2.4GHz and 5GHz concurrent operation
Supported Data Rates :
  • 802.11ac: 29.3 Mbps – 1300 Mbps (80MHz)
  • 802.11n: 6.5 Mbps – 216.7 Mbps(20MHz) 13.5 Mbps – 450 Mbps (40MHz)
  • 802.11a: 54, 48, 36, 24, 18, 12, 9 and 6 Mbps
  • 802.11b: 11, 5.5, 2 and 1 Mbps
  • 802.11g: 54, 48, 36, 24, 18, 12, 9 and 6 Mbps
Radio Chains / Streams :
  • 3 x 3:3
Channelization :
  • 20 MHz, 40 MHz, and/or 80 MHz
Frequency Band :
  • IEEE 802.11ac: 5.15 – 5.85 GHz
  • IEEE 802.11a/n: 5.15 – 5.85 GHz
  • IEEE 802.11b: 2.4 – 2.484 GHz
Operating Channels :
  • US/Canada: 1-11, Europe ( ETSI X30): 1-13, Japan X41: 1-13
  • 5 GHz channels: Country dependent
BSSIDs :
  • Up to 32 (2.4 GHz)
  • Up to 16 (5 GHz)
Power Save :
  • Supported
Certifications :
  • WEEE/RoHS compliance
  • EN 60601-1-2 (Medical)
  • Wi-Fi Alliance certified
  • UL 2043 plenum rated
Subway and Railroad Certifications :
  • EN50121-1 EMC
  • EN50121-4 Immunity
  • IEC 61373 Shock & Vibration