Defender Elite200 Encrypted USB Flash Drive, FIPS 140-2 Certified, 32G

The FIPS 140-2 and Common Criteria Certified Kanguru Defender Elite200™ is designed with government, healthcare, and financial business applications in mind. With its industry-leading security, FIPS 140-2, Level 2 Certification, Common Criteria EAL 2+ Certification, tamper-resistant design, remote management capabilities, on-board anti-virus and more, it addresses strict industry security standards.  It also has a handy physical write protect switch for easy-to-use, optimal performance and security. The Defender Elite200 is TAA Compliant.

Manufacturer Part Number
KDFE200-32G
EAN/UPC
0705110111522,705110111522
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Interface USB 2.0 (USB 1.1 compatible)
Encryption Features Hardware based 256-bit AES encryption
OS Compatibility

Windows 10, Windows XP SP3, Server 2003, Vista, 7, 8

Max OS X 10.5 and above (Intel based only)

Red Hat Enterprise Linux 5, Ubuntu 9/10, Ubuntu 11, OpenSUSE11.1

Linux Kernel 2.6.02 - 2.6.34

32 and 64 bit compatible

Write Cycles 10,000 write cycles / block
Data Retention 10 years or more
Operating Temp 0°C – 70°C
Humidity Range 20% - 90%
Shock Resistance 1000G Max
Vibration 15G Peak to Peak Max

1GB - 16GB Defender Elite 200 Specifications

Weight 10g
Dimensions 64mm x 18.5mm x 9mm
Power (Read) Max Read: 5 VDC @ 122mA
Power (Write) Max Write: 5 VDC @ 182mA

32GB - 64GB Defender Elite 200 Specifications

Weight 15g
Dimensions 71mm x 27mm x 9mm
Power (Read) Max Read: 5 VDC @ 150mA
Power (Write) Max Write: 5 VDC @ 266mA