Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
TECH SPECS
- Low-profile chiclet keys
- Extreme anti-ghosting capability for up to 10 simultaneous key presses
- Razer Synapse 2.0 enabled
- 1000Hz Ultrapolling
- Fully programmable keys
- On-the-fly macro recording
- Dedicated Gaming Mode for deactivation of the Windows key
- Multi-media controls
- Fixed wrist rest
- 2m rubber sheathed cable
System Requirements
- PC with USB port
- Windows® 8/ Windows® 7 / Windows Vista® / Windows® XP (32-bit)
- Internet connection (for driver installation)
- At least 200mb of hard disk space
- Razer Synapse 2.0 registration (requiring a valid e-mail), software download, license acceptance, and internet connection needed to activate full features of product and for software updates. After activation, full features are available in optional offline mode.