Microphone

Mikey Digital is an ultra-compact stereo condenser microphone that turns your iPhone or iPad into the sleekest mobile recording device around. Capture pristine recordings of live music, audio for video, podcasts, interviews, guitar and vocals—and whatever else you can imagine—whenever and wherever inspiration strikes. And it’s Lightning and iOS 7 compatible, so you can just plug in and go. With Mikey Digital, it’s never been easier to capture pristine audio—anywhere, anytime.

Manufacturer Part Number
1462
EAN/UPC
0836213001462,836213001462
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Microphone Type: Stereo pressure gradient condenser
  • Sampling: 44.1kHz/16-bit
  • Polar Pattern: Cardioid
  • Weight: .18lbs
  • Frequency Response: 35Hz – 20kHz
  • Dimensions: 2.5” (L) x 2.5” (W) x .5” (D)