EZ Swap M2500 Series 2.5" Mobile Rack (4 Bay)

Solid, Versatile, Durable, Function and Quiet is the key features of the Vantec EZ Swap M2500 Series Storage. This design is suited for Rackmount or Desktop/Tower chassis, the Solid Aluminum frame design offers excellent strength and heat dissipation properties, but without the weight. Its sturdy frame also offers the Versatility to add SATA-6Gps or SAS-6Gps HDDs/SSDs. The patent design - Vibrations Reducing Springs dampens vibration to help extend the life of the drives and the quick guide rails for smooth Hot Swapping of drives. The Informative LED allows Clear Indicator of the Drives Status, Fan and Temperature on the Storage. The Quiet fan purges out hot air and keeps all the Drives in a cool state. These methodical designs make this M2500 Series Storage an excellent choice for your use.

Manufacturer Part Number
MRK-M2504T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model: MRK-M2504T
Device Support: SATA I/II/III or SAS I/II Hard Drives
Device Size: 2.5” Hard Drives
Internal Interface: SATA / SAS*
External Interface: SATA / SAS
HD Capacity: Up to 2.0TB per bay (total of 8TB)*
Power Interface: SATA power connection
Material: Aluminum
Dimension: 180 x 146 x 42 mm  
Weight: 1.98 LB
OS Support: Microsoft Windows OS, Mac OSX, Linux