Value Sulotion VSK4000E-U3 Computer Case

AFFORDABLE BUILDER-FRIENDLY CASE

Building a system starts with buying a case, then comes the parts that goes into it, which the cost can add up very quickly. The VSK4000E-U3 is here to provide the basic platform to start building your very own system. It’s humble design and practical functionality contains the fundamentals for a performance chassis. The VSK line is designed to be a stepping stone for those who want to upgrade their system later on. Each chassis devotedly serves their purpose as a cost-effective, unforgettable part of your system building experience.

CONSTRUCTION

Built to last for several builds, the VSK4000E-U3 is constructed with durable steel, bottom and front side vents, two USB 3.0 ports and other essentials welcomed in any home or office PC. Constructed with durable, galvanized steel, the VSK4000E-U3 is a tough case meant to last for several builds without fail. Supporting up to standard ATX motherboards, the case has seven expansion slots for better customization and versatility, including space for a 12.5” graphics card.

EXCELLENT COOLING

The VSK4000E is made to keep your components cool thanks to its bottom and front side vents, 120 mm rear fan, 120 mm front fan mount, rear water cooling support and CPU cutout while meeting Intel® Thermally Advantaged Chassis (TAC) 2.0 guidelines. Furthermore, VSK4000E-U3 is RoHS compliant and meets CE Certification for added reassurance. Lastly, the stylish black front panel is equipped with two USB 3.0 ports, Audio In/Out jacks and other essentials for your home or office needs.

Manufacturer Part Number
VSK4000E-U3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: VSK4000E-U3
UPC: 0-761345-92043-8
Unit Dimensions:

  • 16.2” (H) x 7.3” (W) x 17.3” (D)
  • 412 mm (H) x 185 mm (W) x 440 mm (D)
Water cooling support: rear water cooling grommets
Front Ports: - 2 x USB 3.0 - Audio In/Out
Case Type: Mid-Tower
Cooling SystemFront Ports:
  • 1 x 120 mm rear exhaust fan
  • 1 x 120 mm front intake fan (optional)
Drive Bays:
  • 3 x 5.25” external drive bays
  • 1 x external floppy drive bay
  • 5 x 3.5" internal HDD bays
Motherboard Support: Standard ATX, microATX, Mini-ITX
Color(s): Black
Weight:
  • Net Weight 11.0 lbs / 5.0 kg
  • Gross Weight 13.2 lbs / 6.0 kg
Expansion Slots: 7 expansion slots