S5535AG2NR-HE Server Motherboard

Intel® Q87/C226 Chipset

Entry single-socket for Embedded/Workstation Product
  • Single LGA1150 socket
    • Supports (1) Intel® Core i3/ i5/ i7 (22nm/Haswell) series processors
    • Supports (1) Intel® Xeon E3-1200 v3, i3 (22nm/Haswell) series processor
    • Supports (1) Intel Xeon E3-1200 v3 & 4th Gen. Core i3 series processors
    • (-HE SKU)
  • Intel® Q87
    • Intel® Lynx Point C226 (-HE SKU)
  • (4) 240-pin DDR3 DIMM slots
    • Support up to 32GB Unbuffered Non-ECC DDR3 1600/1333/1066
    • Support up to 32GB Unbuffered ECC DDR3 1600/1333/1066
  • (1) PCI-E Gen.2 x1 slot
    • (1) PCI-E Gen.2 x8 slots (w/ x4 link)
    • (1) PCI-E Gen.3 x16 slot
  • (5) SATA ports running at 6.0 Gb/s
  • (2) GbE RJ45 (via Intel® I210 + via Intel® I217 PHY)
  • Micro ATX (9.6"x9.6" , 243.8x243.8mm)

Manufacturer Part Number
S5535AG2NR-HE
EAN/UPC
0635872033377,635872033377
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: Supported CPU Series: Intel Xeon E3-1200 v3 & 4th Gen. Core i3 series processors
Socket Type / Q'ty: LGA 1150/ (1)
Thermal Design Power (TDP) wattage: Max up to 95W

Chipset: PCH: Intel C226
Super I/O: NCT6683D-T

Memory:
Supported DIMM Qty: (4) DIMM slots
DIMM Type / Speed: Unbuffered ECC DDR3 1600/1333/1066
Capacity: Up to 32GB
Memory channel: 2 Channels
Memory voltage: 1.5V

Expansion Slots: PCI-E: (1) PCI-E Gen.2 x1 slot / (1) PCI-E Gen.2 x8 slots (w/ x4 link) / (1) PCI-E Gen.3 x16 slot

LAN: Port Q'ty: (2) GbE ports
Controller: Intel I210
PHY: Intel I217

Storage: SATA: Connector:
(5) SATA
Controller: Intel C226
Speed: 6.0 Gb/s
RAID: RAID 0/1/10/5 (Intel RST)

Graphic:
Connector type: DVI-I / Display port 1.2a
Chipset: Intel Processor Graphics(pGFX)

Audio: Chipset:
Realtek ALC892-GR

Input /Output: USB: (6) USB3.0 ports (4 at rear, 2 via cable)+(7) USB2.0 ports (2 at rear, 4 via cable, Type-A)
COM: (1) header
DVI: (1) DVI-I connector
Audio: (1) 5 holes Audio Jack+SPDIF fiber connector
RJ-45: (2) GbE ports
Front Panel: (1) 2 x 5 header
Display port: (2) Display Port 1.2a

System Monitoring: Chipset: NCT6683D-T
Fan: Total (3) 4-pin headers
Temperature: Monitors temperature for CPU & memory
Others: Watchdog timer support

BIOS: Brand / ROM size: 16MB
Feature: User-configurable H/W monitoring / SMBIOS 2.7/PnP/Wake on LAN / ACPI 3.0/ACPI sleeping states S3,S4,S5 / PXE boot support

Physical Dimension: Form Factor: Micro ATX
Board Dimension: 9.6"x9.6" (243.8x243.8mm)

Operating System: OS supported list:
Please refer to our Intel OS supported list.

Regulation: FCC (DoC): Class A
CE (DoC): Yes

Operating Environment: Operating Temp.: 10° C ~ 35° C (50° F~ 95° F)
Non-operating Temp.: - 40° C ~ 70° C (-40° F ~ 158° F)
In/Non-operating Humidity: 90%, non-condensing at 35° C

RoHS: RoHS 6/6 Compliant: Yes

Package Contains: Motherboard:
(1) S5535 Motherboard
Manual: (1) Quick Installation Guide
Installation CD: (1) TYAN installation CD
Cable: SATA: (5) SATA signal cables
USB: (1) CCBL-035J, 2-port USB bracket cable