DDR3-1600(CL11) 240-Pin R-DIMM 8GB

The ADATA’s module is a 1024Mx72 bits 8GB(8192MB) DDR3-1600(CL11)-11-11-28 SDRAM memory module. The SPD is programmed to JEDEC standard latency 1600Mbps timing of 11-11-11-28 at 1.5V. The module is composed of eight-teen 512Mx8 bits CMOS DDR3 SDRAMs in FBGA package and one 2Kbit EEPROM in 8pin TDFN package on a 240pin glass–epoxy printed circuit board.

The module is a Dual In-line Memory Module and intended for mounting onto 240-pins edge connector sockets. Synchronous design allows precise cycle control with the use of system clock. Data I/O transactions are possible on both edges of DQS. Range of operating frequencies, programmable latencies and burst lengths allow the same device to be useful for a variety of high bandwidth, high performance memory system applications.

Manufacturer Part Number
AD3R1600W8G11
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features:
• Power supply (Normal): VDD & VDDQ = 1.5V ± 0.075V
• 1.5V (SSTL_15 compatible) I/O
• MRS Cycle with address key programs
- CAS Latency (5,6,7,8,9,10,11)
- Burst Length (BL):8 and 4 with Burst Chop(BC)
• Bi-directional, differential data strobe (DQS and /DQS)
• Differential clock input (CK, /CK) operation
• DLL aligns DQ and DQS transition with CK transition
• Double-data-rate architecture; two data transfers per clock cycle
• 8 independent internal bank
• Internal (self) calibration: Internal self calibration through ZQ pin (RZQ:240 ohm±1%)
• Auto refresh and self refresh
• Average Refresh Period 7.8us at lower then TCASE 85°C, 3.9us at 85°C < TCASE ≤ 95°C
• 8-bit pre-fetch.
• On Die Termination using ODT pin.
• Lead-free products are RoHS Compliant