Reference Wireless Body-Pack Transmitter

Stress Free
for large theater, installed sound and tour sound applications

The PT4500 is an analog reference wireless body-pack transmitter with supreme wireless audio quality for instrumental and vocal use. The pilot tone prevents unexpected system startup noise, continuously sending transmitter data, including mute switch position and remaining battery life, to the receiver. An optional RMS4000 external mute switch allows the user to mute the transmitter remotely.

Manufacturer Part Number
3202H00010
EAN/UPC
0885038021650,885038021650
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

Audio :
Audio frequency bandwidth: 35 to 20000 Hz
Signal to Noise: 120 dB-A
THD at 1 kHz: 0.3 Prozent

Miscellaneous :
Operating temperature range: -10 to 55 Celsius
Peak deviation: 48 kHz

Pocket Transmitter :
Nominal deviation: 20 kHz
Radio Output Power (min/max): 10 to 50 mW
Transmitter Synchronization: Manual

Audio Input:
Type: Mini XLR
Gender: Female
Contacts: 3-pin
Maximum audio level: 12 dB

Mute Switch Interface:
Type: Jack Mono (1/4")
Gender: Female

Battery 1:
Battery type: LR6 AA alkaline battery
Number of batteries: 2
Operating time: 15 h

Battery 2:
Battery type: HR 6 AA (NiHM) rechargeable battery
Compatibel Charging System: CU4000
Number of batteries: 2
Operating time: 15 h

Battery 3:
Battery type: AKG BP 4000
Compatibel Charging System: CU4000
Number of batteries: 1
Operating time: 12 h

Design:
Body: Metall
Finish: black

Dimensions / Weight:
Length: 25 mm
Height: 91 mm
Width: 70 mm

Radio :
Switching bandwidth: 30 MHz
Recommended simultaneous channels: 50
Number of selectable frequencies: 1220 (selectable in 25kHz steps)
Frequency Selection: Selectable frequency in 25kHz steps
Wireless channels within device: -
Radio range (Line of sight): 100m (depending on antenna system)
Switchable RF power: no
Modulation: FM
Encryption: No encryption
Diversity: True Diversity
Pilot Tone: yes