Aironet 1532I Wireless Access Point

Sleek, Innovative, Flexible, Proven

As carrier-grade Wi-Fi becomes a critical small-cell element in next-generation mobile networks, operators are requesting new access point designs that can pack a punch in a small form factor. The Cisco® Aironet® 1530 Series Outdoor Access Points incorporate a low-profile design that is esthetically pleasing, yet they can withstand the most rugged outdoor conditions. Cisco brings engineering innovation to the platform with unique Cisco Flexible Antenna Port technology that allows the same antenna ports to be used either for dual-band antennas to reduce the antenna footprint or for single-band antennas to optimize radio coverage. This flexibility allows antenna changes to be made on the fly, and saves on sparing costs. And the Cisco Aironet 1530 Series brings all the same robust Wi-Fi features that operators have come to expect from Cisco, including radio resource management, BandSelect to automatically take advantage of the 5-GHz band, and VideoStream for high-quality video performance over Wi-Fi. Only Cisco delivers all of these features in a hardened outdoor access point that is ideal for any urban setting.

Manufacturer Part Number
AIR-CAP1532I-C-K9
EAN/UPC
0882658605307,882658605307
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency Band and 20-MHz Operating Channels:

-A Domain:

  • 2.400 to 2.4835 GHz; 11 channels
  • 5.280 to 5.320 GHz; 3 channels
  • 5.500 to 5.560 GHz; 4 channels
  • 5.680 to 5.700 GHz; 2 channels
  • 5.745 to 5.825 GHz; 5 channels

-C Domain:

  • 2.400 to 2.4835 GHz; 13 channels
  • 5.725 to 5.850 GHz; 5 channels

-D Domain:

  • 2.401 to 2.4835 GHz; 11 channels
  • 5.725 to 5.875 GHz; 7 channels

-E Domain:

  • 2.401 to 2.4835 GHz; 13 channels
  • 5.470 to 5.725 GHz; 8 channels

-F Domain:

  • 2.401 to 2.4835 GHz; 13 channels
  • 5.725 to 5.850 GHz, 5 channels

-H Domain:

2.40l5 to 5.850 GHz; 5 channels

-K Domain:

  • 2.400 to 2.4835 GHz; 11 channels
  • 5.250 to 5.825 GHz; 14 channels

-M Domain

  • 2.400 to 2.4835 GHz; 13 channels
  • 5.470 to 5.850 GHz; 12 channels

-N Domain:

  • 2.400 to 2.4835 GHz; 11 channels
  • 5.725 to 5.850 GHz; 5 channels

-Q Domain:

  • 2.400 to 2.4835 GHz; 13 channels
  • 5.470 to 5.725 GHz; 11 channels

-R Domain:

  • 2.400 to 2.4835 GHz; 13 channels
  • 5.260 to 5.350 GHz; 4 channels
  • 5.650 to 5.845 GHz; 8 channels

-S Domain:

  • 2.400 to 2.4835 GHz; 13 channels
  • 5.460 to 5.850 GHz; 16 channels

-T Domain:

  • 2.400 to 2.4835 GHz; 11 channels
  • 5.480 to 5.850 GHz; 13 channels

-Z Domain:

  • 2.400 to 2.4835 GHz; 11 channels
  • 5.480 to 5.850 GHz; 13 channels


3G/LTE/WiMAX Co-Location:

3G/LTE/WiMAX signal rejection: 33-45 dB. Refer to product documentation for specific details.

Interfaces:

WAN port: 10/100/1000BASE-T Ethernet, autosensing (RJ-45)

LAN port: 10/100/1000BASE-T Ethernet, autosensing (RJ-45)

Management console port (RJ-45) with Reset button

DC power input

Multicolor LED

Dimensions (L x W x H):

1530I: 9 x 7 x 4 in. (23 x 17 x 10 cm) Volume: 179 cubic in. (2.9 liters)

1530E: 10 x 7 x 4 in. (26 x 17 x 10 cm) Volume: 186 cubic in. (3.0 liters)

Weight:

1530I: 5.0 lb (2.3 kg)

1530E: 5.5 lb (2.5 kg)

Wall/pole mounting bracket: 0.5 lb (0.2 kg)

Tilt/horizontal mounting bracket: 2.4 lb (1.1 kg)

Environmental:

Operating temperature: -30° to 65°C (-22° to 149°F) ambient; -30° to 55°C (-22° to 131°F) with solar loading (1200 W/m2)

Storage temperature: -50° to 85°C (-58° to 185°F)

Operating altitude: 10,000 ft (3048 m)

Wind resistance:

  • Up to 100 mph sustained winds
  • Up to 165 mph wind gusts
Environmental Ratings:
  • IEC 60529 IP67
  • Icing protection MIL-STD-810F (13mm)
  • Corrosion MIL-STD-810F (192 hours)
  • Solar radiation EN 60068-2-5 (1200 W/m2)
Antenna Gain:
  • Integrated dual-band omnidirectional antenna radome (1530I)
  • 3 dBi (2.4 GHz), 5 dBi (5 GHz)
  • External dual-band omnidirectional antennas
  • AIR-ANT2547VG-N (4dBi, 2.4 GHz; 7 dBi, 5 GHz)
  • External dual-band directional antennas
  • AIR-ANT2588P3M-N= (8 dBi, 2.4 and 5 GHz)
  • External single-band antennas
  • 2.4 GHz
  • AIR-ANT2450V-N (5 dBi, omni)
  • AIR-ANT2480V-N (8 dBi, omni)
  • AIR-ANT2413P2M-N= (13 dBi, dual polarized patch)
  • 5 GHz
  • AIR-ANT5180V-N (8 dBi, omni)
  • AIR-ANT5114P2M-N= (14 dBi, dual polarized patch)

For antenna details, please refer to the Antenna webpage: http://www.cisco.com/go/antennas

Powering Options:

1530I/1530E

  • 24 to 57 VDC
  • Power over Ethernet (PoE) (802.3at+ or Cisco Universal PoE [UPoE])

Power Consumption:

1530I: < 30 W

1530E: < 25 W

Compliance:

Safety

UL 60950,ldition

Immunity

  • <= 5 mJ for 6kV/3kA @ 8/20 ms waveform
  • ANSI/IEEE C62.41
  • EN61000-4-5 Level 4 AC Surge Immunity
  • EN61000-4-4 Level 4 Electrical Fast Transient Burst Immunity
  • EN61000-4-3 Level 4 EMC Field Immunity
  • EN61000-4-2 Level 4 ESD Immunity
  • EN60950 Overvoltage Category IV

Radio approvals

  • FCC Part 15.247, 15.407
  • FCC Bulletin OET-65C
  • RSS-210
  • RSS-102
  • AS/NZS 4268.2003
  • ARIB-STD 66 (Japan)
  • ARIB-STD T71 (Japan)
  • EN 300 328
  • EN 301 893

EMI and susceptibility

  • FCC part 15.107, 15.109
  • ICES-003
  • EN 301 489-1, -17

Security

  • Wireless bridging/mesh
  • X.509 digital certificates
  • MAC address authentication
  • Advanced Encryption Standard (AES), Temporal Key Integrity Protocol (TKIP)
  • Wireless access
  • 802.11i, Wi-Fi Protected Access (WPA2), WPA
  • 802.1X authentication, including Extensible Authentication Protocol (EAP) and Protected EAP (EAP-PEAP), EAP Transport Layer Security (EAP-TLS), EAP-Tunneled TLS (EAP-TTLS), EAP-Subscriber Identity Module -d (EAP-SIM), and Cisco LEAP
  • VPN pass-through
  • IP Security (IPsec)
  • Layer 2 Tunneling Protocol (L2TP)
  • MAC address filtering
Warranty:

1 year