The eFlow102NB power supply/charger converts a 115VAC / 60Hz input to a 12VDC @ 10 amp output.
Note:
Input Rating:
Input 120VAC 60Hz, 3.5 amp.
Output:
12VDC output.
10 amp continuous supply current.
Aux. power-limited output rated @ 1 amp (unswitched).
Over Voltage Protection.
Filtered and electronically regulated outputs.
Battery Backup:
Built-in charger for sealed lead acid or gel type batteries.
Maximum charge current 1.54 amp.
Automatic switch over to stand-by battery when AC fails.
Transfer to stand-by battery power is instantaneous with no interruption.
Fire Alarm Disconnect:
Supervised Fire Alarm disconnect (latching or nonlatching) 10K EOL resistor. Operates on a normally open (NO) or normally closed (NC) trigger.
Supervision:
AC fail supervision (form "C" contacts).
- Notification trigger is selectable for 30 seconds (factory set) or 2 hours.
Battery fail & presence supervision (form "C" contacts).
Low power shutdown. Shuts down DC output terminals if battery voltage drops below 80% of nominal. Prevents deep battery discharge.
Electrical:
Operating temperature: 0° C to 49° C ambient.
61.41 BTU/Hr.
System AC input VA requirement: 420VA.
Visual Indicators:
Green AC Power LED indicates 120VAC present.
AC input and DC output LED indicators.
Additional Features:
Short circuit and overload protection.
Lifetime Warranty