90W Laptop Charger with USB Fast Charging Port (AC) + BB Charging Dongle

The Targus Laptop Charger with USB Fast Charging Port is a 90 watt adapter that allows you to quickly charge a laptop and tablet or smartphone at the same time. Sized for travel, this charger is 25% smaller than most conventional power bricks and comes with a 2.1A USB Fast Charger that connects right to the cable which makes it easy to plug in a USB compatible device (including an iPad or tablet) and charge it alongside the laptop. Featuring built-in surge protection to keep all of your mobile devices safe from unexpected surges and spikes, this reliable adapter includes 9 connector tips to support Acer, Asus, Compaq, Dell, Fujitsu, Gateway, HP, IBM, Lenovo, Panasonic, Sony and Toshiba right out of the box. This charger is also compatible with iPad, iPad 2, leading tablet devices, the iPhone, BlackBerry, Android and other devices with USB charging capability.

Manufacturer Part Number
APA32USZ
EAN/UPC
0092636290559,092636290559
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Works With: Laptops from Acer, Asus, Compaq, Dell, Fujitsu, Gateway, HP, IBM, Lenovo, Panasonic, Sony, and Toshiba

Power: 90W AC Power

Color: Black

Package Dimensions: 8.53" x 2.40" x 6.05" (W x H x D)

Package Weight: 1.32 lbs

Warranty: Limited 2-Year Warranty

UPC: 092636290559