DVI-D Digital Video Extender Kit

Extends high-definition digital video up to 130 feet over ordinary CATx cable.

Details:

  • DirectPlug design eliminates additional cables.
  • Powered from the source DVI port, providing greater flexibility during installation.
  • Extends video as far as 130 feet (39.6 m) at 1024 x 768 resolution.
  • Transmits signals for 1080i or 720p HDTV video up to 100 feet (30.4 m) at 1280 x 1024 resolution.
  • DVI 1.1 compliant.
  • Includes a transmitter and receiver.
  • Uses solid CAT5e or 6 cables.
  • The transmitter connects to the PC or DVI output device for transmitting signals over the shielded CATx cable.
  • The receiver connects to your DVI display and receives the DVD-D signal via the shielded CATx link.
  • LEDs show that power and an active video signal are detected.
  • Compact design for equipment connections in tight spaces, such as kiosk displays and AV cabinets.
  • Great for digital signage applications where you need to economically link a server storing digital images to a remote flat-panel display.
  • DVI-D interface ensures quality signaling between your high-performance video graphics card and your high-definition screen.
  • Requires no power supply.

Manufacturer Part Number
AC1035A-R2
EAN/UPC
0822088052364,822088052364,0013269148277,013269148277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Approvals : CE
Distance : 130 ft. (39.6 m) maximum
Connectors : Both transmitter and receiver: (1) RJ-45, (1) DVI-D M
Indicators : LEDs: (1) orange indicates power; (1) green indicates active DVI-D signal
Power : From the interface
Dimensions : Transmitter: 0.75"H x 1.6"W x 2.6"D (1.9 x 4.1 x 6.6 cm);
Receiver: 0.75"H x 1.6"W x 2"D (1.9 x 4.1 x 5.1 cm)