FortiGate FG-1200D Network Security/Firewall Appliance

The Fortinet Enterprise Firewall Solution
The Fortinet Enterprise Firewall Solution delivers end-to-end network security with one platform, one network security operating system and unified policy management with a single pane of glass — for the industry’s best protection against the most advanced security threats and targeted attacks.

One Enterprise Firewall Solution across the Extended Enterprise

The FortiGate family of network appliances represents the industry’s broadest range of enterprise firewall platforms. FortiGate is based on FortiASIC, a purpose-built integrated architecture that provides extremely high throughput and exceptionally low latency, while delivering industry-leading security effectiveness and consolidation which is routinely validated by independent real-world tests. Targeted for large enterprises, the FortiGate 1200D delivers high NGFW and SSL inspection performance along with high port density and dual power supply for maximum flexibility

Manufacturer Part Number
FG-1200D-BDL-950-12
EAN/UPC
0040232124068,040232124068
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces and Modules

Hardware Accelerated 10 GE SFP+ Slots 4
Hardware Accelerated GE SFP Slots 16
Hardware Accelerated GE RJ45 Ports 16
GE RJ45 Management / HA Ports 2
USB Ports (Client / Server) 1 / 1
Console Port 1
Onboard Storage 240 GB
Included Transceivers 0

System Performance and Capacity

IPv4 Firewall Throughput (1518 / 512 / 64 byte, UDP) 72 / 72 / 52 Gbps
IPv6 Firewall Throughput (1518 / 512 / 86 byte, UDP) 72 / 72 / 52 Gbps
Firewall Latency (64 byte, UDP) 3 μs
Firewall Throughput (Packet per Second) 78 Mpps
Concurrent Sessions (TCP) 11 Mil
New Sessions/Second (TCP) 290,000
Firewall Policies 100,000
IPsec VPN Throughput (512 byte) 48 Gbps
Gateway-to-Gateway IPsec VPN Tunnels 20,000
Client-to-Gateway IPsec VPN Tunnels 50,000
SSL-VPN Throughput 3.6 Gbps
Concurrent SSL-VPN Users (Recommended Maximum) 10,000
IPS Throughput (HTTP / Enterprise Mix) 1 11 / 6.8 Gbps
SSL Inspection Throughput 2 6 Gbps
Application Control Throughput 3 10 Gbps
NGFW Throughput 4 6 Gbps
Threat Protection Throughput 5 4 Gbps
CAPWAP Throughput 6 15 Gbps
Virtual Domains (Default / Maximum) 10 / 250
Maximum Number of FortiAPs (Total / Tunnel) 4,096 / 1,024
Maximum Number of FortiTokens 5,000
Maximum Number of Registered Endpoints 8,000
High Availability Configurations Active-Active, Active-Passive, Clustering

Dimensions


Height x Width x Length (inches) 3.5 x 17.24 x 21.81
Height x Width x Length (mm) 89 x 438 x 554
Weight 32.50 lbs (14.70 kg)
Form Factor Rack Mount, 2 RU

Power


AC Power Supply 100–240V AC, 50–60 Hz
Maximum Current 100V / 8A, 220V / 4A
Power Consumption (Average / Maximum) 270 W / 332 W
Heat Dissipation 1132 BTU/h
Redundant Power Supplies Yes, Hot swappable

Environment


Operating Temperature 32–104°F (0–40°C)
Storage Temperature -31–158°F (-35–70°C)
Humidity 10–90% non-condensing
Operating Altitude Up to 9,843 ft (3,000 m)

Compliance

FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB

Certifications

ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN; USGv6/IPv6