FortiGate 200D Network Security/Firewall Appliance

The FortiGate-200D series delivers high-speed security and performance for campus perimeter and branch office wired or wireless networks. Purpose-built processors provide up to 4 Gbps firewall throughput, enabling protection of your applications and network without affecting availability or performance.

The FortiGate-200D series provides comprehensive threat protection with Fortinet’s unmatched range of enterprise-grade security technologies. They deliver firewall, VPN (IPSec and SSL), intrusion prevention, antivirus/antispyware, antispam, and web filtering technologies. These platforms also provides application control, data loss prevention, dynamic routing for IPv4 and IPv6, endpoint NAC, and SSL-encrypted traffic inspection. These comprehensive security components enable you to deploy required technologies most suited for your unique environment.

Powerful, Secure, Easy to Install

FortiASIC purpose-built processors ensure that your security countermeasures will not become a network bottleneck. The FortiASIC CP8 processor delivers deep inspection security components such as application control, IPS and anti-malware. The FortiASIC NP4Lite processor delivers firewall and VPN throughput at switching speeds by performing high-speed processing of network flows.

The FortiGate-200D series installs in minutes, automatically downloading regular updates to protect against the latest viruses, network vulnerabilities, worms, spam and phishing attacks, and malicious websites with no administrator intervention. Leveraging patented FortiASIC acceleration, the FortiGate-200D series offers market-leading performance, with high-density GbE interfaces that facilitate network growth and expansion. Onboard storage provide local archiving of data for policy compliance and/or web caching.

Manufacturer Part Number
FG-200D-USG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

10/100/1000 WAN Interfaces (RJ45): 2

10/100/1000 Internal Interfaces (RJ45): 16

GbE SFP DMZ Interfaces: 2

USB (Client / Server): 1 / 1

Console (RJ45): 1

Local Storage: 16 GB

System Performance

Firewall Throughput (1518 / 512 / 64 byte UDP packets): 3 / 3 / 3 Gbps

Firewall Latency (64 byte UDP packets): 2 μs

Firewall Throughput (Packets Per Second): 4.5 Mpps

Concurrent Sessions (TCP): 1.4 Million

New Sessions/Sec (TCP): 77,000

Firewall Policies:10,000

IPSec VPN Throughput (512 byte packets): 1.3 Gbps

Gateway-to-Gateway IPSec VPN Tunnels: 2,000

Client-to-Gateway IPSec VPN Tunnels: 5,000

SSL-VPN Throughput: 400 Mbps

Concurrent SSL-VPN Users (Recommended Max): 300

IPS Throughput: 1.7 Gbps

Antivirus Throughput (Proxy Based / Flow Based): 600 / 1,100 Mbps

Virtual Domains (Default / Max): 10 / 10

Max Number of FortiAPs (Total / Tunnel Mode): 64 / 32

Max Number of FortiTokens: 1,000

Max Number of Registered FortiClients: 2,000

High Availability Configurations: Active / Active, Active / Passive, Clustering

Dimensions

Height x Width x Length: 1.75 x 17.01 x 11.73 in (44 x 432 x 298 mm)

Form Factor: Rack Mount, 1 RU

Weight: 10.5 lbs (4.8 kg)

Environment

Power: 100 - 240 VAC, 50 - 60 Hz

Max Current: 110 V / 3 A, 220 V / 1.5 A

Power Consumption (Avg / Max): 55 / 79 W

Heat Dissipation: 270 BTU / h

Operating Temperature / Storage Temperature: 32 - 104 °F (0 - 40 °C) / -31 - 158 °F (-35 - 70 °C)

Humidity: 20 to 90% non-condensing

Compliance

FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB

Certifications

ICSA Labs: Firewall, IPSec, IPS, Antivirus, SSL VPN