LCD Monitor Arm 150 (VESA, Wall Mount 360°)

An ideal way to mount your LCD panel to the wall. The LCD Wall Mount easily attaches to your VESA compatible LCD monitors and mounts to the wall. It provides a full 360 degrees of rotation and 45-degree tilt. The sturdy steel construction can easily handle the weight of most upto 20” LCD Flat Panel Monitors.

Manufacturer Part Number
05315
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Shipping Specifications:

  • Unit Weight: 3.85 Lbs
  • Unit Dimensions: 7.5" x 5" x 5.625"
  • Case Weight: 30.4 lbs
  • Case Dimensions: 14" x 10.25" x 11.5"
  • Case Cubic feet: .95
  • Case Quantity: 8
  • Pallet Quantity: 480
  • Pallet Weight: 1839
  • UPC # 0-12405-05315-4