Load Balancer ADC 640

Ensure Application Scalability, Performance, and Security

The Barracuda Load Balancer ADC is ideal for organizations looking for a high-performance, yet cost-effective application delivery and security solution. With the broadest range of hardware and virtual models, the Barracuda Load Balancer ADC provides maximum flexibility for organizations looking to build highly secure and scalable application infrastructure, whether it’s deployed on-premises or in the cloud.

Manufacturer Part Number
BBF640B555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Maximum Throughput: 5 Gbps

Real Servers Supported: 250

Hardware

Form Factor: 1U Fullsize Rackmount Chassis

Input Current: 1.8 Amps AC

Copper Ethernet NICs: 8 x 1 Gigabit Ethernet

Features

Layer 4 Load Balancing: Yes

Direct Server Return: Yes

TPS SSL Offloading/Acceleration: 15,000 TPS

SSL Hardware Acceleration: Yes

High Availability: Yes

VLAN: Yes

Layer 7 Load Balancing: Yes

Cookie Persistance: Yes

SSL Offloading: Yes

Content Routing: Yes

SNMP/API: Yes

Programmer Interface/API: Yes

Global Server Load Balancing: Yes

HTTP Compression: Yes

Content Caching: Yes

Link Bonding (LACP): Yes

AD and Kerberos Integration: Yes

Inbound Attack Prevention: Yes

Outbound Data Theft Protection: Yes

Protection Against DDoS Attacks: Yes

10 GbE Fiber or Copper 10 GbE Ports: Optional