Locking HDMI to Standard HDMI Cable - 1-m (3.2-ft.)

  • Supports data transfer rates of up to 14.4 Gbps for high-resolution digital displays.
  • Supports 3D and Deep Color, and 4K video.
  • High-Speed™ Certified.
  • Compatible with most Black Box HDMI products.
  • Manufacturer Part Number
    VCL-HDMIS-001M
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General:Approvals: RoHS; High-Speed™ Certified
    Connectors: Molded;Input: HDMI M, Screw lockOutput: HDMI M
    Length: 1-m (3.2-ft.)
    Wire Gauge: 28 AWG