PREVENT MEDICAL ERRORS, IMPROVE PATIENT SAFETY AND INCREASE CAREGIVER PRODUCTIVITY
The DS6878-HC cordless imager enables hospitals to automate data capture, improve data accuracy, increase productivity and streamline everyday processes in patient rooms, laboratories and the pharmacy. Its matchless feature set meets the unique requirements of healthcare facilities. An intuitive and ergonomic design combines with dependable and rapid capture of bar codes and other images, allowing caregivers to remain focused on the patient — not the technology. The DS6878-HC is easy to install virtually anywhere inside the hospital environment — the flexible base options enable easy mounting horizontally or vertically on walls, cabinets and workstations. Cordless freedom via Bluetooth allows users to easily move to the bar code, eliminating the hazards associated with cables as well as the need to disturb or inconvenience patients, while offering the flexibility required for rapid data capture in emergency situations. When paired with the standard charging cradle, the DS6878-HC offers the ability to charge the scanner over the USB cable, eliminating the need for a separate power supply and reducing the management headaches associated with mounting a cordless scanner to a computer or workstation on wheels (COW or WOW).
COMPREHENSIVE HIGH-PERFORMANCE DATA CAPTURE FOR A WORLD OF HEALTHCARE APPLICATIONS
The ability to capture any 1-D or 2-D bar code as well as signatures, documents and still photographs enables this single device to error-proof and simplify many processes throughout your facility — from medication administration to specimen collection, admitting and inventory and dietary management. Built on Zebra’s revolutionary SE4500 scan engine, the DS6878-HC re-defines imaging technology, offering easy first-time capture of any type of data through: laser-like performance on 1-D and 2-D bar codes; an intuitive aiming pattern; scanning in any type of lighting; the ability to capture even poor quality and damaged bar codes; and full omnidirectional scanning, eliminating the need to precisely align bar code and imager.
DISINFECTANT-READY DESIGN PREVENTS THE SPREAD OF GERMS
The DS6878-HC is designed specifically to help protect patients and caregivers against dangerous and deadly illnesses. IP43 sealing and specially selected plastics that utilize proprietary molding technologies create a hygienic design that allows safe wipe-downs and sanitizing with bleach, alcohol, soap and water and more — without harming the housing or the sensitive scanning components.
BUILT FOR ALL-DAY EVERYDAY USE
The DS6878-HC offers Zebra's best-in-class drop specification — 6 ft./1.8 m drops to concrete. IP43 sealing protects sensitive electronic components from exposure to dust and liquids. The result is dependable operation, despite the inevitable everyday drops, bumps and spills.
PROTECT YOUR DATA WITH GOVERNMENT GRADE SECURITY
Native FIPS 140-2 Level 1 certification (optional) brings government grade security to healthcare organizations, providing easy and cost-effective compliance with HIPAA, PCI and other industry security regulations.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: Scanner 7.3 in. H x 3.85 in. L x 2.7 in. W / 18.5 cm H x 9.7 cm L x 6.9cm W
Weight: Scanner 8.4 oz/238 g (typical)
Voltage and Current (CR0078 Base): Voltage Typical Current; Charging/Non Charging; 5 +/-10% VDC 700 mA/260 mA with external power; 5 +/-10% VDC 490 mA/260 mA with host power through cable; A 12 volt power supply is required ONLY when paired with the optional presentation cradle.
Color: Healthcare White (shown)
PERFORMANCE CHARACTERISTICS
Field of View: 39.2º horizontal, 25.4º vertical
Roll/Pitch/Skew: 360°, ±60°, ±60°
SYMBOLOGY DECODE CAPABILITY
1-D: UPC/EAN (UPCA/UPCE/UPCE1/EAN-8-EAN-13/JAN-8/JAN13 plus supplementals, ISBN (Bookland), ISSN, Coupon Code, Code 39 (Standard, Full ASCII, UCC/EAN-128, ISBT-128 Concatenated), Code 93, Codabar/NW7, Code 11 (standard, Matrix 2 of 5), MSI Plessey, I 2of 5 (Interleaved 2of 5 / ITF, Discrete 2of 5 IATA, Chinese 2 of 5) GS1 Databar
(Omnidirectional, Truncated, Stacked, Stacked Omnidirectional, Limited, Expanded, Expanded Stacked, Inverse), Base 32 (Italian Pharmacode)
PDF417 (and Variants): PDF417, microPDF417, Composite Codes (CC-A, CC-B, CC-C)
Postal: U.S. Postnet and Planet, U.K., Japan, Australian, Netherlands KIX code, Royal Mail 4 State Customer, UPU ICS 4 State Postal, USPS 4CB
2-D: TLC-39, Aztec (Standard, Inverse), MaxiCode, DataMatrix/ECC 200 (Standard, Inverse), QR Code (Standard, Inverse and Micro)
Print Contrast: 25% minimum reflectance
Interfaces Supported (Base): RS-232C (Standard, Nixdorf, ICL, and Fujitsu); Supported (Base) - USB (Standard, IBM SurePOS, Macintosh), IBM 468x/469x, keyboard wedge and wand emulation. Synapse connectivity allows for connectivity to all of the above plus many non-standard interfaces.
IMAGING CHARACTERISTICS
Graphics Format Support: Images can be exported as Bitmap, JPEG, and TIFF
Image Transfer Speed: USB 2.0 - Up to 12 Megabits/second, limited to 3Mbps maximum by radio; RS232 - Up to 38.4K baud rate
Image Transfer Time: Typical USB application is ~ 0.2 seconds with a compressed JPEG of 100 kb
Image Quality: 120 DPI on a 4 in. x 6 in. (10.2 x 15.2 cm) document @ 6.5 in./16.5 cm
USER ENVIRONMENT
Sealing: IP43 (water and dust resistant)
Operating Temperature: 32° F to 122° F/0° C to 50° C
Storage Temperature: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95%, non-condensing
Drop Specifications: Withstands multiple 6 ft./1.8 m drops to concrete
Ambient Light Immunity: Immune to normal artificial indoor and natural outdoor (direct sunlight) lighting
Approved Cleansing Agents: Isopropyl alcohol, bleach/sodium hypochlorite, hydrogen peroxide, gentle dish soap and water
Approved Brand-name Cleansers: Super Sani-Cloth® Wipes; Clorox® Bleach; Windex® Antimicrobial; Windex® with Ammonia D; Virex® 5 Wipes; Dispatch®; Ethanol 80%
REGULATORY
Electrical Safety: UL6950-1, CSA C22.2 No. 60950-1, EN60950-1/ IEC60950-1
Laser Safety: EN60825-1:1994 +A1: 2002 +A2 :2001, IEC60825-1, 21CFR1040.10 and 21CFR1040.11, CDRH Class II, IEC Class 2
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, CISPR 22, CISPR 24; Medical electrical equipment EN60601-1-2: 2002
Environmental: Compliant with RoHS directive 2002/95/EEC
Radio: BluetoothTM, Class 1, Version 2.1 + EDR, Adaptive Frequency Hopping (enables co-existence with 802.11 wireless networks), serial port & HID profiles; data rate — up to 3 Megabits/sec
ACCESSORIES
Power Supplies: Power supplies are available to support faster charging or for applications that do not supply power over the host cable
Mounting Brackets: Wall-mount bracket
RECOMMENDED SERVICES
Customer Services: Service from the Start Advance Exchange Support