Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
TECHNICAL SPECS
Model Name: Linksys EA6200
Network Standards:
- IEEE 802.11b
- IEEE 802.11a
- IEEE 802.11g
- IEEE 802.11n
- IEEE 802.11ac
- IEEE 802.3
- IEEE 802.3u
Ports: 1x Gigabit WAN, 4x Gigabit LAN, 1x USB 3.0, Power
LEDs: Power, Internet, Ethernet (1-4)
Buttons: Reset
Radio Frequency Channels: 2.4 & 5GHz
Operating Temperature: 32 to 104 F (0 to 40 C)
Storage Temperature: -4 to 140 F (-20 to 60 C)
Operating Humidity: 10 to 80% Noncondensing
Max. Link Rate: 433 Mbps
Platform Compatibility:
- Windows XP
- Windows Vista 32/64
- Windows 7 32/64
- Windows 8 32/64
- Windows 8.1 32/64
- Mac OS X 10.5.8 Leopard
- Mac OS X 10.6.1 Snow Leopard
- Mac OS X 10.7 Lion
- Mac OS X 10.8 Mountain Lion
- Mac OS X 10.9 Mavericks
- Mac OS X 10.10 Yosemite