MultiDock 3-Unit Mobility Kit

Mobile storage, charging, syncing, and security for 30 iPads, smartphones, or tablets

The MultiDock Stack is the easiest, most convenient, and most space-efficient solution for maintaining a whole fleet of tablets or smartphones. It comes pre-assembled and ready to go to work, providing charging, syncing, and secure storage for your mobile workforce.

The Stack is three MultiDock units (also available separately), each providing secure storage and charging for up to 10 devices, plus secure storage for a host computer to keep all the stored devices up to date and in sync. The Stack includes its own quiet-rolling casters, handle, and built-in power cord management, and stands 47.75 inches tall (1.2 meters).

MultiDock uses Griffin’s exclusive ChargeSensor™ technology to optimize charging. ChargeSensor automatically detects the charging characteristics of each connected device and supplies the charging rate that each device needs for fastest, most complete charging, with up to 10 watts (5 volts @ 2.1 amps) of charging power per bay.

Connecting an iPad 4, iPad mini, iPhone 5 or other device that uses Apple’s Lightning charge/sync connector automatically activates MultiDock’s Quick Charge Mode. MultiDock charges these newer devices at the fastest possible rate, even while syncing, thus ensuring that your devices will be fully charged and ready when you need them.

MultiDock is designed for easy management of a fleet of devices. Tri-color LEDs at each storage bay tell charging status at a glance, so you'll always know which devices are ready to work. You won't even have to remove your tablets from their cases: each MultiDock charging bay accommodates even bulky protective cases. At 1.25" wide, MultiDock's charging slots are the widest available in any such charger.

Manufacturer Part Number
NA38550
EAN/UPC
0685387385881,685387385881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • MultiDock Dimensions (including handle and casters): 20" (50 cm) Wide  x 17" (43 cm) Deep x 47.75" (1.2 m) Tall
  • Charge Bay Dimensions: 11" (28 cm) Deep x 1.25" (3.17 cm) Wide x 8.5" (21.5 cm) Tall
  • Weight: 58 lbs (26.3 kg)
  • Power Supply Certifications: UL, CE, CCC, FCC, CB, C-Tick, TUV