5 Port 10/100 Desktop Switch with 4 x 10/100 PoE 802.3af

Designed for use with Power over Ethernet (PoE) devices, the SD4P1 switch provides up to 15.4W of power to 802.af PoE compatible devices connected to the switch’s PoE ports. The Switch allows these devices to draw power from the switch and remove the need for a power adapter. Some devices that may have support for 802.3af are Wireless Access Points, IP Phones and IP Cameras. The Switch’s ports automatically negotiate between 10BASE-T and 100BASE-TX network speeds, as well as between full and half duplex modes, so any port can connect to a Fast Ethernet or Ethernet network. The ports also support Auto MDIX, allowing the automatic detection of a straight through or cross-over cable, this feature reduces support problems commonly caused by incorrect cable usage.

Manufacturer Part Number
SD4P1
EAN/UPC
0650177609430,650177609430
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Switching Capacity: 1 Gbps
MAC Address Table Size: 1K
Buffer Memory: 96KB
Networking Standards: IEEE802.3i 10 BASE-T; IEEE802.3i 100 BASE-TX, IEEE802.3x flow control; IEEE802.3af
RJ-45 10/100Base-T: 4 x 10/100Mbps PoE Ethernet Ports 1 x 10/100Mbps Ethernet Port
PoE Feature: Up to 15.4W per PoE port (IEEE802.3af) PoE pin pairs 1/2 and 3/6
Forwarding Mode: Store and Forward
Flow Control: Half-duplex back pressure and IEEE802.3X full-duplex flow control
LED Indicator: System: Power,PoE max. power; Per port: Link, speed, PoE active, PoE error
Cable Requirement: UTP cat5 or higher
Emissions: CE, FCC
Power Supply: External cUL 48V 1.25A
Power Consumption: Total power consumption: 70W Total PoE power budget: 60W
Operating Temperature Range: 32° to 104° F (0° to 40° C)
Storage Temperature Range: 14° to 158° F (-10° to 70° C)
Operating Humidity Range: 20%-85%, Non-condensing
Width x Depth x Height: 118 x 85 x 28 mm 4” 5/8 x 3” 5/16 x 1”
Weight: 0.6lbs(280g)
Case Material: Metal
Mounting: Desk or Wall Mount
Warranty: 3 Years
Support: Free technical support (phone/email)