E-Port Plus Replicator USB 3.0 w/130-Watt Power Adapter Cord for Dell

Top grade components - Each Axiom Port Replicator and Docking Station is manufactured to meet or exceed OEM specifications.
Guaranteed compatibility - Axiom guarantees that each system specific Port Replicator and Docking Station will work with its corresponding OEM computer.
Free unlimited tech support - Speak to a real human being and not a computer message. Tech support is available to every one of our customers via phone or email.

Manufacturer Part Number
331-6304-AX
EAN/UPC
0845282083507,845282083507
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Expansion & Connectivity Interfaces:
2x Display / video – Display Port – 20 pin Display Port ¦ 2x Display / video – Dual Link DVI-D ¦ 1x VGA Connector – 15pin ¦ 2x SuperSpeed USB 3.0 – 9 pin USB Type A ¦ 1x eSATA / Hi-Speed USB – 11 pin USB/eSATA ¦ 3x USB 2.0 ¦ 1x Network – Ethernet – RJ-45 ¦ 1x Audio – output ¦ 1x Microphone ¦ 1x Serial Port Connector ¦ 1x Parallel Port Connector

Expansion & Connectivity Interfaces:2x Display / video - Display Port - 20 pin Display Port 2x Display / video - Dual Link DVI-D 1x VGA Connector - 15pin 2x SuperSpeed USB 3.0 - 9 pin USB Type A ¦ 1x eSATA / Hi-Speed USB - 11 pin USB/eSATA 3x USB 2.0 1x Network - Ethernet - RJ-45 1x Audio - output 1x Microphone 1x Serial Port Connector 1x Parallel Port Connector

Features
Security lock slot (cable lock sold separately)
Power Device: Power adapter - external
Device Type: Port replicator
Dimensions (WxDxH): 11.3 in x 6.7 in x 2.5 in
Weight: 2.3 lbs
Power: 130 Watt