nüvi 2597LMT Automobile Portable GPS Navigator

Advanced Series Navigation for Your Car

  • 5.0" dual-orientation display
  • Detailed maps of North America with free lifetime updates
  • Garmin Real Directions with Garmin Real Voice
  • Free lifetime traffic alerts
  • Voice-activated navigation, Bluetooth and Smartphone Link compatible
Bright Display

nüvi 2597LMT has a bright 5.0" display with dual-orientation capabilities, for use horizontally or vertically.

Detailed Maps with Free Updates

nüvi 2597LMT arrives loaded with detailed maps of North America. With free lifetime map updates, your routes are sure to reflect the most up-to-date maps, POIs (points of interest) and navigation information. New maps are available for download with no fees.

With so much data, nüvi 2597LMT makes it easy to find addresses and millions of POIs such as businesses, stores, restaurants and other destinations. nüvi 2597LMT arrives preloaded with POIs, so there’s no need for you to enter that address information. Just select one — or many — and navigate there, quickly and easily. You also have the ability to add custom POIs to your nüvi 2597LMT.

Garmin Traffic

nüvi 2597LMT features Garmin Traffic to help you spend more time on the move. With Garmin Traffic, your driving map remains onscreen at all times. Traffic alerts appear to the side of your map and messages are spoken, too. Garmin Traffic can give details about the situation, such as how many minutes of delay to expect and if there are any possible detours. It can even confirm whether or not you are on the fastest route. Garmin Traffic is voice activated, so it responds to spoken requests. Lifetime traffic entitles your nüvi 2597LMT to receive free traffic information for its entire useful life.

The Power of Your Voice

nüvi 2597LMT has the luxury of voice-activated navigation. Speak, and your device intelligently responds; your hands can remain safely on the wheel. Of course, you can also navigate using the touchscreen interface.

Garmin Real Directions™ with Garmin Real Voice™

nüvi 2597LMT redefines “spoken turn-by-turn directions” with Garmin Real Directions, easy-to-understand driving directions that guide like a friend, using recognizable landmarks, buildings and traffic lights. No more stress from trying to read street names. Garmin Real Voice is refined speech technology that sounds more like a natural, friendly voice. Garmin Real Directions and Garmin Real Voice are features that are only available in our line of GPS navigators.

Bluetooth® Compatible

Sync a Bluetooth-enabled device, such as your smartphone, to nüvi 2597LMT for hands-free calling through its integrated microphone and speaker. Safely stow your phone in a glove compartment, pocket or purse and still make and take calls without moving your hands from the steering wheel or your eyes from the road.

Smartphone Link Compatible

Smartphone Link is a free mobile app that connects your nüvi 2597LMT with your iPhone® or Android™ smartphone. When paired, your nüvi 2597LMT can use your phone’s existing data plan to share information — such as where you parked, POIs and your destination.

Smartphone Link also gives you access to Garmin Live Services, useful real-time information such as weather and traffic conditions. Garmin Live Services are available free and by subscription.

Manufacturer Part Number
010-N1123-30
EAN/UPC
0753759112578,753759112578
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance

Physical dimensions: 5.4"W x 3.3"H x 0.76"D (13.7 x 8.3 x 1.9 cm)
Display size, WxH: 4.4"W x 2.5"H (11.1 x 6.3 cm); 5.0" diag (12.7 cm)
Display resolution, WxH: 480 x 272 pixels
Display type: manual dual-orientation, WQVGA color TFT with white backlight
Weight: 6.6 ounces (188.0 g)
Battery: rechargeable lithium-ion
Battery life: up to 2.5 hours
High-sensitivity receiver: yes

Maps & Memory

Preloaded street maps: yes
Includes lifetime map updates: yes
nüMaps Guarantee: yes
Built-in memory: internal solid state
Accepts data cards: microSD™ card (not included)
Custom POIs (ability to add additional points of interest): yes
Waypoints/favorites/locations: 1000

Navigation Features

Speaks street names (e.g. "Turn right ON ELM STREET in 500 ft."): Yes (with Garmin Real Directions™)
Voice-activated navigation (operate device with spoken commands): yes
Traffic compatible (routes around traffic with a receiver and subscription): Yes (receiver and lifetime traffic included)
Lifetime traffic updates (receive free lifetime traffic updates): yes
Lane assist (guides to proper lane for navigation): yes
Junction view (displays junction signs): yes
Route avoidance (avoid highways, tolls etc.): yes
productSpecFeatureHandsFreeCall: yes
Speed limit indicator (displays speed limit for most major roads in the U.S. and Europe): yes

Additional

Additional:

Trip Planner: yes

Trip Log: yes

Receive live services via your compatible iPhone® or Android™ smartphone with Smartphone Link. Software update may be required.