PXL2470MW 24" LCD Monitor

The Planar® PXL2470MW 24" widescreen LED backlit LCD monitor features a wide viewing angle, DisplayPort and HDMI inputs, and external power supply. The Planar PXL2470MW fits seamlessly into home, office, healthcare, and digital signage environments.

Manufacturer Part Number
997-7346-00
EAN/UPC
0810689000181,810689000181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: PXL2470MW
Planar Part Number: 997-7346-00
Viewable Size: 23.6" diagonal (20.52" horizontal x 11.54" vertical)
Aspect Ratio: 16:9
Contrast Ratio (typ): 1000:1
Viewing Angle (typ): 178° Horizontal and 178° Vertical (Specified at CR>10:1)
Response Time (typ): 14 ms
Brightness (Typical): 250 cd/m²
Display Type: Edge-Lit LED LCD Active Matrix Flat Panel Display (TFT)
Display Resolution: 1920 x 1080, full HD
Tilt Range: -5° to +20°
Palette: 16.7 million colors
Pixel Pitch: 0.2715 mm
Refresh Rate: 55~76 Hz (60 Hz recommended)
Dimensions (W x H x D): 22.10" x 15.73" x 7.85" (561.3 mm x 399.6 mm x 199.3 mm)
Dimensions without Stand: 22.10" x 13.12" x 1.58" (561.3 mm x 333.2 mm x 40.2 mm)
Panel Depth: 1.58" (40.2 mm)
Display Weight: 7.8 lbs (3.53 kg); Weight without stand: 7.1 lbs (3.2 kg)
Shipping weight: 11.3 lbs (5.1 kg)
Video Inputs: HDMI, DisplayPort, VGAAudio Output 1W x 2, headphone out
External Connections: HDMI 19-pin, DisplayPort 20-pin, VGA 15-pin, 3.5 mm audio in, 3.5mm headphone out
Compatibility: PC and Mac® (adapter may be required for Mac)
Power Supply: External (DC power)
Power Consumption (max): 26 Watt Typical (<0.5 Watt standby)
Power Requirements: AC 100/240 VAC
VESA Compatible/Location: Built-in 100 mm VESA, back
Product Approvals: FCC-B, CE, UL/cUL, RoHS
Service and Support: 3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement (US only)
Options / Features: Wide color consistent viewing angle, Uniform bezel, Discreet branding, Anti-glare coating, Multi-language display, On screen display (OSD), Kensington® Security Slot
In the Box: PXL2470MW 23.6" LED LCD Monitor, 12V DC AC Adaptor, Power Cord, VGA Cable, DisplayPort Cable, Audio Cable, User's Guide
UPC: 8 10689 00018 1