1.3MP IP66 Network IR Dome Camera

Manufacturer Part Number
DS-2CD2712F-IS
EAN/UPC
0816783015779,816783015779
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/3" Progressive Scan CMOS
Signal System: PAL/NTSC
Min. Illumination:  0.01lux @(F1.2,AGC ON) ,0 Lux with IR 0.014lux @(F1.4,AGC ON), 0 Lux with IR
Shutter time:  1/25(1/30) s to 1/100,000 s
Lens: 2.8 - 12 mm @ F1.4,Angle of view: 80°-28.7°
Lens Mount: φ14
Adjustment Range: Pan:0° - 355°, Tilt: 0° - 75°, Rotation: 0° - 355°
Day& Night: IR cut filter with auto switch
Wide Dynamic Range:  Digital WDR
Digital noise reduction: 3D DNR

Compression Standard     
Video Compression:  H.264/M-JPEG
Bit Rate:  32 Kbps ~ 16 Mbps
Audio Compression:  -S: G.711/G.726/MP2L2
Dual Stream: Yes

Image     
Max. Image Resolution: 1280x960
Frame Rate: 50 Hz: 25 fps (1280 × 960), 25 fps (1280 x 720), 25 fps (704 x 576), 25 fps (640 x 480) 60 Hz: 30 fps (1280 × 960), 30 fps (1280 x 720), 30 fps (704 x 576), 30 fps (640 x 480)
Image Settings:      Saturation, brightness, contrast adjustable through client software or web browser
BLC:  Yes, zone configurable

Network     
Network Storage: NAS
Alarm Trigger:  Motion detection, Dynamic Analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols:  TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP, PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:  User authentication, watermark
System Compatibility:  ONVIF, PSIA, CGI, ISAPI

Interface     
Communication Interface: 1 RJ45 10M / 100M ethernet interface
On-board storage: Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB
Reset Button:  yes

General     
Operating Conditions: -30 °C ~ 60 °C (-22 °F ~ 140 °F) Humidity 95% or less (non-condensing)
Power Supply:  12 VDC ± 10%, PoE (802.3af)
Power Consumption: Max. 5.5 W
Impact Protection:  IEC60068-2-75Eh, 50J; EN50102, up to IK10
Weather Proof: IP66
IR Range:  Up to 30m
Dimensions: Φ 140 × 99.9 mm (Φ 5.51” × 3.94”)
Weight: 1000g