Dome Camera

Manufacturer Part Number
B56
EAN/UPC
0888034003408,888034003408
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: B56

Product Type: Fisheye Dome
Maximum Resolution: 3MP
Application Environment: Indoor
Image Sensor: Progressive Scan CMOS
Day / Night: Yes
Low Light Sensitivity: Standard
Minimum Illumination: Color: 0.1 lux, B/W: 0.05 lux at F2.0
Mechanical IR Cut Filter: Yes
IR LED: No
Lens: Fixed focal, f1.19mm / F2.0, Fixed iris, Fixed focus
Lens Mount: Board mount
Horizontal Viewing Angle: 180° (overview area), 109.8° (high detail area)
Compression: H.264 (Baseline/ Main/ High profile), MJPEG

Maximum Frame Rate vs. Resolution
20 fps at 2048 x 1536
20 fps at 1440 x 1080
20 fps at 1280 x 960
20 fps at 800 x 600
15 fps at 640 x 480
15 fps at 320 x 240

Horizontal Resolution (TV lines): 1450 TVL
View Mode: Fisheye View
Multi-Streaming: Dual streams
Video Motion Detection: 3 regions
Privacy Mask: 4 configurable regions
Wide Dynamic Range: Superior WDR (110 dB)
Digital Noise Reduction: DNR
S/N Ratio: 52 dB
Audio: 2-way (Line-in, Line-out)
Network Protocol & Service: TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Network Connector: RJ-45
Digital Input/Output: 1/1
Local Storage: MicroSDHC/MicroSDXC memory card slot (card not included)
Power Source: DC 12V; PoE Class 2
Environmental Casing: No
Bundled Accessories: No
Mount Type: Surface, Pendant, Wall, Corner, Pole, Flush, Gang Box
Software Based Analytics (require PC based Smart Search Tool, IVS Server or ALPR Server): Face Detection, Motion Detection, Tamper, People Counting, Line crossing, Enter area, Exit area, Appear in area, Missing object, Unattended object, Crowd detection, Forbidden direction, Vehicle Counting, Heat Map, License Plate Recognition, Speed Detection

Auto Firmware Upgrade: Yes
GPS Position: Manual setting
Client PC Operating System: Windows 8, Windows 7, Windows Server 2008, Windows Vista, Windows Server 2003, Windows XP
PC Web Browser: IE 8, IE 9, IE 10, IE 11, Firefox with VLC, Chrome with VLC, Safari with Quicktime
ONVIF Compliant: Yes (Profile S, Profile G available on new firmware v6.09)
Packing Dimension (L x W x H): 20 x 20 x 9 (cm)
Starting Temperature: -10°C ~ 50°C  (14°F ~ 122°F)
Operating Temperature: -10°C ~ 50°C  (14°F ~ 122°F)
Approvals: CE, FCC, UL (for optional PoE injector and power adapter)
Warranty: 3 Years
Extended Warranty: 2 Years
Product Availability: ACTi : Now
Distributor : Now
MSRP (USA, reference only): USD$707