Dome Camera

Manufacturer Part Number
B85
EAN/UPC
0888034003842,888034003842
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: B85

Product Type: Zoom Dome 

Maximum Resolution: 2MP
Application Environment: Outdoor
Image Sensor : Progressive Scan CMOS
Day / Night: Yes
Low Light Sensitivity: Superior
Minimum Illumination: Color: 0.1 lux, B/W: 0 lux (IR LED on) at F1.2
Mechanical IR Cut Filter: Yes
IR LED: Adaptive IR LED
IR Working Distance: 40m
Lens: Zoom, f3-9mm / F1.2-2.1, DC iris, Auto focus
Zoom Ratio: 3x optical
Zoom Application: Camera Installation; Auto Zoom by Event; Manual Operation

Viewing Angle Adjustment
Pan: 0°-350°,
Tilt: 5°-170°,
Rotate: 0°-350°

Lens Mount: Board mount
Horizontal Viewing Angle: 103.6°-36.2°
Compression: H.264 (Baseline/ Main/ High profile), MJPEG

Maximum Frame Rate vs. Resolution

30 fps at 1920 x 1080
30 fps at 1280 x 720
30 fps at 800 x 600
30 fps at 640 x 480
15 fps at 320 x 240 

Horizontal Resolution (TV lines): 1450 TVL
Multi-Streaming: Dual streams
Video Motion Detection: 3 regions
Privacy Mask: 4 configurable regions for each of 17 preset point
Wide Dynamic Range: Basic WDR (75 dB) 

Digital Noise Reduction: DNR 
S/N Ratio: 52 dB 
Audio: 2-way (Line-in, Line-out) 
Network Protocol & Service: TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour 
Pan, Tilt or Zoom protocol: Visca, Pelco-D, Pelco-P 
Network Connector: RJ-45 
Digital Input/Output: 2/2 
Local Storage: MicroSDHC/MicroSDXC memory card slot (card not included) 
Power Source: DC 12V; PoE Class 3 
Environmental Casing: Weatherproof (IP67); Vandal proof (IK10) 
Bundled Accessories: No 
Mount Type: Surface, Pendant, Wall, Corner, Pole, Flush, Gang Box 
Software Based Analytics (require PC based Smart Search Tool, IVS Server or ALPR Server): Face Detection, Motion Detection, Tamper, People Counting, Line crossing, Enter area, Exit area, Appear in area, Missing object, Unattended object, Crowd detection, Forbidden direction, Vehicle Counting, Heat Map, License Plate Recognition, Speed Detection 
Auto Firmware Upgrade: Yes 
GPS Position: Manual setting 
Client PC Operating System: Windows 8, Windows 7, Windows Server 2008, Windows Vista, Windows Server 2003, Windows XP 
PC Web Browser: IE 8, IE 9, IE 10, IE 11, Firefox with VLC, Chrome with VLC, Safari with Quicktime 
ONVIF Compliant: Yes (Profile S, Profile G available on new firmware v6.09) 
Packing Dimension (L x W x H): 19.7 x 19.7 x 17.9 (cm) 
Heater: Yes 
Fan: No 
Starting Temperature: -40°C ~ 50°C  (-40°F ~ 122°F) within 30 minutes 
Operating Temperature: -40°C ~ 50°C  (-40°F ~ 122°F) 
Approvals: CE, FCC, IP67, IK10, NEMA 4X, UL (for optional PoE injector and power adapter) 
Warranty: 3 Years 
Extended Warranty: 2 Years 
Product Availability: ACTi : Now
Distributor : Now
MSRP (USA, reference only): USD$1,116