Trayless 5.25" to 3.5" & 2.5" SATA 6 Gbps HDD SSD Hot-swap Rack with USB 3.0

T-5K3525U-SA is a combo drive cage that takes a standard 5.25" drive space to give one 2.5" and one 3.5" hotswappable trayless SATA drive bay. Also, it supports two USB 3.0 ports in the front for easy access. This device provides flexibility to fully utilize your system chassis.

Manufacturer Part Number
T-5K3525U-SA
EAN/UPC
0846813034593,846813034593
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: T-5K3525U-SA
RoHS Compliance Version: Yes
Standard Drive Bays:

  • Hotswap 2.5": 1
  • Hotswap 3.5": 1
  • 5.25" Drives: 1
Hotswap HDD Type:: 3.5" SATA I/II/III
Indicators: Power On: solid blue/ HDD Access: amber
Security: Key Lock
Material of Handle: Plastic with Metal Latch
Material of Main Chassis: Stainless Steel
Color of Main Chassis: Black
Front Connector: 2x USB 3.0
Dimensions (WxHxD):
  • 5.83" x 1.65" x 7.44"
  • 148.1 mm x 41.9 mm x 189.0 mm