720TVL PICADIS and EXIR Bullet Camera

Manufacturer Part Number
DS-2CE16C2N-IT3-6MM
EAN/UPC
0816783015229,816783015229
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/3'' PICADIS
Signal System:: |: PAL/NTSC
Effective Pixels:: |: 1280 (H) × 960 (V)
Min. Illumination:: |: 0.1Lux @ (F1.2,AGC ON),0 Lux with IR
0.3Lux @ (F2.3,AGC ON),0 Lux with IR
Shutter Time:: |: 1/25(1/30) s to 1/25,000(1/30,000) s
Lens:: |: 12mm @ F1.8 (3.6mm,6mm,8mm,16mm optional)
Angle of view: 22.72° (12mm)
Lens Mount:: |: M12
Day& Night:: |: IR cut filter with auto switch
Horizontal Resolution:: |: 720TVL
Synchronization:: |: Internal Synchronization
Video Output:: |: 1Vp-p Composite Output (75Ω/BNC)
S/N Ratio:: |: More than 62 dB

General
Operating Conditions:: |: -40 °C - 60 °C (-40 °F - 140 °F)
Humidity 90% or less (non-condensing)
Power Supply:: |: 12 V DC±10%
Power Consumption:: |: Max.5 W
Weather Proof:: |: IP66
IR Range:: |: Approx 30 to 40 meters
Dimension:: |: 99.9×87.8×157.3 mm (3.93” × 3.46” × 6.20”)
Weight:: |: 700 g (1.544 lbs)