The TSD-PA252G is a reliable, cost effective 4Ω stereo amplifier well suited for higher power amplification requirements. Output is 25W per channel at 4Ω or 50W bridge mono at 8Ω. Input is via balanced stereo phoenix style and unbalanced RCA connectors. Front panel gain controls provide adjustment for both left/right or bridged outputs and include removable knobs.
Note:
Frequency Response: 20Hz - 20kHz
Power Output: 25W x 2 CH @ 4Ω, 50W x 1 CH @ 8Ω Bridged
Balanced Input Impedance: 10KO Balanced, 5KO Unbalanced
THD: .2% & 1kHz
24VDC Power Requirements: 2000mA
Height: 1.5" (3.81 cm)
Width: 4" (10.16 cm)
Depth: 5.2" (13.2 cm)