VVX 310 IP Phone

Powerful entry-level business media phones for today’scubicle workers handling a low to moderate volume ofcalls delivering crystal clear communications

The Polycom® VVX® 300 is an expandable business media phone that delivers crystal clear communications, enhanced collaboration and personal productivity.

Simplicity and ease-of-use
The VVX 300 phone brings high-quality, cost effective solutions to any environment through advanced UC features. The intuitive user interface of the VVX 300 makes usability and navigation easy and requires minimal training.

Unsurpassed voice quality and clarity
The VVX 300 delivers breakthrough Polycom® HD VoiceTM quality for life-like conversations while minimizing fatigue making calls more efficient and productive.

Manufacturer Part Number
2200-46161-001
EAN/UPC
0610807774754,610807774754
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

User interface features

• Backlit 8-level Grayscale graphical LCD
(208 x 104) resolution
• Voicemail support2
• WebKit-based Browser
• Adjustable base height
• Unicode UTF-8 character support.
Multilingual user interface including
Chinese, Danish, Dutch, English (Canada/
US/UK), French, German, Italian,
Japanese, Korean, Norwegian, Polish,
Portuguese, Russian, Slovenian, Spanish,
and Swedish

Audio features

• Polycom HD Voice technology delivers
life-like voice quality for each audio pathhandset,
the hands-free speakerphone,
and the optional headset1
• Polycom® Acoustic Clarity™ technology
providing full-duplex conversations,
acoustic echo cancellation and
background noise suppression
- Type 1 compliant (IEEE 1329 full duplex)
• Frequency response – 150 Hz – 7 kHz for
handset, optional headset and handsfree
speakerphone modes
• Codecs: G.711 (A-law and μ-law),
G.729AB, G.722, G.722.1, iLBC
• Individual volume settings with visual
feedback for each audio path
• Voice activity detection
• Comfort noise generation
• DTMF tone generation (RFC 2833
and in-band)
• Low-delay audio packet transmission
• Adaptive jitter buffers
• Packet loss concealment

Headset and handset compatibility

• Dedicated RJ-9 headset port
• Hearing aid compatibility to ITU-T P.370
and TIA 504A standards
• Compliant with ADA Section 508
Subpart B 1194.23 (all)
• Hearing aid compatible (HAC) handset for
magnetic coupling to hearing aids
• Compatible with commercially-available
TTY adapter equipment

Call handling features

• 6 lines (programmable line keys)
• Shared call/bridged line appearance
• Busy Lamp Field (BLF)
• Flexible line appearance (one or more
line keys can be assigned for each
line extension)
• Distinctive incoming call treatment/
call waiting
• Call timer and call waiting
• Call transfer, hold, divert (forward), pickup
• Called, calling, connected
party information
• Local three-way audio conferencing
• One-touch speed dial, redial
• Remote missed call notification
• Do not disturb function
• Electronic hook switch capable
• Local configurable digit map/dial plan

Open application platform

• WebKit enabled full browser that
supports HTML5, CSS, SSL security,
and JavaScript
• Supports Polycom Apps SDK and
API for third-party business and
personal applications
• Bundled with Polycom UC Software:
- Corporate Directory Access using
LDAP Visual Conference Management

Network and provisioning

• SIP Protocol Support
• SDP
• IETF SIP (RFC 3261 and companion RFCs)
• Two-port Ethernet switch
- 10/100Base-TX across LAN and PC
ports (VVX 300)
- 1000Base-TX available on VVX 310
- Conforms to IEEE802.3-2005 (Clause
40) for Physical Media Attachment
• Conforms to IEEE802.3-2002 (Clause 28)
for link Partner Auto-Negotiation
• Manual or dynamic host configuration
protocol (DHCP) network setup
• Time and date synchronization
using SNTP
• FTP/TFTP/HTTP/HTTPS server-based
central provisioning for
mass deployments
• Provisioning and call server
redundancy supported2
• QoS Support – IEEE 802.1p/Q tagging
(VLAN), Layer 3 TOS, and DHCP
• VLAN - CDP, DHCP VLAN discovery,
LLDP-MED for VLAN discovery
- Network Address Translation (NAT)
support for static configuration and
“Keep-Alive” SIP signaling
• RTCP and RTP support
• Event logging
• Syslog
• Hardware diagnostics
• Status and statistics reporting
• IPv4
• TCP
• UDP
• DNS-SRV

Security

• 802.1X Authentication and EAPOL Media
encryption via SRTP
• Transport Layer Security (TLS)
• Encrypted configuration files
• Digest authentication
• Password login
• Support for URL syntax with password for
boot server address
• HTTPS secure provisioning
• Support for signed software executables

Power

• Built-in auto sensing IEEE 802.3 af
Power over Ethernet (Class 2)
• External Universal AC Adapter (optional),
48VDC; 12W

Approvals

• FCC Part 15 (CFR 47) Class B
• ICES-003 Class B
• EN55022 Class B
• CISPR22 Class B
• VCCI Class B
• EN55024
• EN61000-3-2; EN61000-3-3
• NZ Telepermit
• Korea KC3
• UAE TRA
• Russia GOST-R3
• Brazil ANATEL3
• Australia A & C TickOHS compliant

Safety

• UL 60950-1
• CE Mark
• CAN/CSA C22.2 No 60950-1
• EN 60950-1
• IEC 60950-1
• AS/NZS 60950-1
• ICASA (add)
• CITC (add)

Operating conditions

• Temperature: 0 to 40°C (+32 to 104°F)
• Relative Humidity: 5% to 95%,
noncondensing

Storage temperature

• -40 to +70°C (-40 to +160°F)
Polycom VVX 300 comes with:
• VVX 300 console
• Handset with handset cord
• Network (LAN) Cable - CAT-5E
• Quick Start Guide
- A ferrite clamp is included in the box
- Open Source OFFER is included in
the box

Size

• 7.5 x 6 x 7 in (19 x 15 x 18 cm) (W x H x D)
Part numbers
• 2200-46135-025 – VVX300 WW PoE
• 2200-46161-025 – VVX310 WW PoE

Weight

• Unit weight: 2.0 lbs (0.9 kg)

Unit box dimensions

• 12 x 8.25 x 4.25 in
• 3.1 lbs (1.4 kg)

Master carton quantity

• Ten (10)

Country of origin

• China

Warranty

• One (1) year