DTC4250e ID Card Printer/Encoder

From plastic loyalty and photo ID cards to more sophisticated access cards with embedded electronics, HID Global’s professional-grade FARGO® DTC4250e ID card printer and encoder is able to produce large quantities of extremely durable credentials both quickly and easily. Ideal for small to mid-size businesses, schools, and local government agencies that require reliable printing, the DTC4250e IS card printer and encoder features a flexible and modular design that can be easily adapted whenever your organization grows or your printing needs change.

The DTC4250e also features new security enhancements, such as the embedded iCLASS SE smart card encoder for encoding organizational or personnel data directly onto the card and AES-256 data decryption for protection of financial information. The DTC4250e can also be password protected so only approved operators can print and encode security cards and visitor badges.

With its small footprint, an optional, same-side input/output hopper and an optional Wi-Fi® accessory that allows you to print anytime and anywhere, the DTC4250e consumes minimal space and offers maximum flexibility. The card printer is also fully compatible with Asure ID® Card Personalization Software for creating custom credentials and Color Assist™ software that can help you match spot colors, ensuring accurate reproduction of such complex graphics as company logos or employee photos.  

Backed by a global three-year warranty, each of our seventh generation FARGO card printers can be seamlessly integrated to work with other HID products, ensuring that you receive and retain the maximum value from the most trusted name in secure identity solutions.

Manufacturer Part Number
52016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Side Printing: Single or dual
  • Print Method: Dye-sublimation / resin thermal transfer
  • Resolution: 300 dpi
  • Print Speed: 16 seconds per card / 225 cards per hour (YMCKO)
  • Included Software: Embedded Swift ID® badging application and FARGO Workbench™ printer maintenance and diagnostic software with Color Assist™ spot-color matching
  • Data protection: AES-256 encryption on the printer over a secure network
  • Card capacity:  100 card input, 100 card output, 100 card reject with same-side input/output hopper

Accepted Card Sizes:

  • CR-80
  • CR-79 Adhesive Back

ENERGY STAR® Certified Product:

Provides organizations with a high-performance, energy-efficient photo ID printing solution that supports corporate green initiatives and helps reduce costs. As part of its new ENERGY STAR rating, the default time for sleep mode has been lowered from two hours to five minutes, and printer design enhancements reduce the power consumption while in standby or sleep mode. (ENERGY STAR qualified card printer (base models only without encoders))

Printer Options:

  • Single-wire Ethernet and USB 2.0 interface for inline printing and encoding (only available for iCLASS® and contact smart card encoding)
  • Wireless connectivity with Wi-Fi® accessory (on Ethernet-enabled printers)
  • Password protection on the printer
  • Data protection via AES-256 decryption
  • Eco-friendly erase and rewrite feature (no ribbon required)
  • SmartScreen™ graphical display
  • Optional dual-side printing
  • Optional fluorescent printing for additional UV security
  • Optional same-side input/output card hopper – field upgradeable
  • Smart card encoding (contact/contactless) – field upgradable
  • Magnetic stripe encoding – field upgradeable
  • Printer cleaning kit