Fusion Wireless Headphones

Blending the latest in wireless audio technology with super-clean, modern aesthetics, Manhattan Fusion Wireless Headphones were created with performance, comfort and looks in mind. The Fusion boasts advanced Bluetooth 3.0 wireless capability and 40mm 30Ω drivers, allowing it to bring life to your favorite music, Web videos, movies and games from virtually any smartphone, tablet or laptop computer from up to 30 feet (10 meters) away. Bass is deep and resonant, mid-range sounds are clear and immersive, treble is crisp and vibrant, and vocals are as rich and full as the real thing. This makes for a complete wireless listening experience that needs to be heard to be believed.

Manufacturer Part Number
178150
EAN/UPC
0766623178150,766623178150,0012300173049,012300173049
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Bluetooth: 3.0
  • Hands-free profiles: A2DP, AVRCP, HS/HF 
  • Size: 180 mm x 175 mm x 60 mm (7 in. x 6.9 in. x 2.4 in.)
  • Weight: 142 g (0.3 lbs.)
  • Battery: internal rechargeable lithium polymer
  • Battery temperature tolerance: 4.5 - 37°C (40 - 98°F)
  • Frequency response: 20 - 20 kHz
  • Impedance: 32 Ω
  • Sensitivity: 120 dB/nW ± 15% (typical)
  • Chipset: ISSC 1681
Certifications
  • Bluetooth
  • FCC
  • CE
  • RoHS
Package Contents
  • Fusion Wireless Headphones
  • USB type-A to micro charging cable